TRI-260 -- TUBULAR HEATER - .260" DIA. ROUND CROSS-SECTION
Chromalox
Tubular Heater - .260" Dia. Round Cross-Section
TRI-260
Description
INCOLOY® Sheath
175 - 2,500 Watts
120 and 240 Volt
30 W/In²
1600°F Max. Sheath Temp.
Description
INCOLOY® Sheath
175 - 2,500 Watts
120 and 240 Volt
30 W/In²
1600°F Max. Sheath Temp.
Datasheet
Suppliers
Tubular Heater - .260" Dia. Round Cross-Section
TRI-260
INCOLOY® Sheath
175 - 2,500 Watts
120 and 240 Volt
30 W/In²
1600°F Max. Sheath Temp.
- INCOLOY® Sheath
- 175 - 2,500 Watts
- 120 and 240 Volt
- 30 W/In²
- 1600°F Max. Sheath Temp.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
TRI-260 |
|
Product Name
|
Tubular Heater - .260" Dia. Round Cross-Section |
|
Heater Type
|
Tubular Heaters
|
|
Maximum Operating (Sheath) Temperature
|
1600 F (871 C)
|
|
Heating Capacity
|
0.17 to 2.50 kW (0.5971 to 8.53 MBH)
|
Unlock Full Specs
to access all available technical data
Similar Products
Heater Type
Immersion Heater; Over the Side Heater; Drum Heater
Sleeve (Sheath) Material
Nickel Alloy; Stainless Steel; Steel; Titanium
Applications
Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Caustic Solutions; Liquid Paraffin; Solvents, Salts, Freeze Protection
View Details
Taiwan King Lung Chin PTC Co., Ltd.
Heater Type
Air Heater; Ceramic Fiber Heater
Maximum Operating (Sheath) Temperature
937 F (503 C)
Heating Capacity
0.30 kW (1.02 MBH)
View Details
Suntech Applied Materials (Hefei) Co.,Ltd
Heater Type
Specialty Industrial Heaters
View Details
Heater Type
Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature
-49 to 158 F (-45 to 70 C)
Maximum Air Flow
20.59 to 63.54 SCFM (35 to 108 m³/hr)
View Details