Chromalox Datasheets for Heat Tracing

Trace line heaters are flexible, insulated cables that are heated with electricity or re-circulated fluids. They are used to prevent liquids in pipes from freezing, or to reduce heat loss in piping. 
Heat Tracing: Learn more

Product Name Notes
Constant Wattage Series Resistance Heating Cable Sets Process Temperature Maintenance to 1100°F (593° C) Maximum Exposure Temp, Power Off, 1200°F (648° C) Corrosion Resistant Alloy 825 or Stainless Steel Sheath...
Factory Terminated Heating Sets Great for Snow Melting or Heat Loss Replacement Applications Assemblies rated for multiple voltages up to 600V Corrosion Resistant Copper Jacketed Cables HDPE Jacketing Protects Against...
Hot Water Maintenance for Temperatures up to 140°F Heat Output Varies Along Pipe Length to Deliver Heat Where Needed Circuit Lengths up to 800 ft 16 Awg Buss Wires Self-Regulating...
Self- Regulating, Energy Efficient 16 AWG Buss Wire Circuit Lengths to 660 Feet Process Temperature Maintenance to 150°F (65°C) Maximum Continuous Exposure Temperature, Power Off, 185°F (85°C) Freeze Protection of...
Self- Regulating, Energy Efficient 16 AWG Buss Wire Circuit Lengths to 750 Feet Process Temperature Maintenance to 302°F (150°C) Maximum Continuous Exposure Temp, Power Off, 420°F (215°C) Freeze Protection of...
Self- Regulating, Energy Efficient 16 AWG Buss Wire Circuit Lengths to 750 ft. Process Temperature Maintenance to 230°F (110°C) Maximum Continuous Exposure Temperature, Power Off, 275°F (135°C) Available in 5,...
Self-Regulating, Energy Efficient 16 AWG Buss Wire Process Temperature Maintenance to 302°F (150°C) Maximum Continuous Exposure Temperature, Power Off, 420°F (215°C) Industrial Process Maintenance Applications Industrial Freeze Protection Applications Single...
Self-Regulating, Energy Efficient Process Temperature Maintenance to 150˚F (65˚C) (Power On) Max. Continuous Exposure Temp. 185°F (65˚C) (Power Off) CPR Commercial Applications Pipe Freeze Protection - Potable & Non-Potable Piping...
Uniform Thermal Output, Low Energy Cost No Inrush at Any Ambient Commercial/Construct ion Applications - Pipe Freeze Protection - Potable & Non-Potable Piping - Sanitary & Storm Piping - Flow...
Uniform Thermal Output, Low Energy Cost No Inrush at Any Ambient Industrial/Process and Commercial/Construct ion Applications Maximum Exposure Temperature, Power Off, 392°F (200°C) Steam Cleanable on Process Equipment Up to...
Self-Regulating. Energy Efficient 16 AWG Buss Wire Circuit Lengths to 660 Feet Process Temperature Maintenance to 150°F (65°C) See Catalog Page PDF for more information DL EL Series Accessories U...