UTU -- TUBULAR HEATER - 3/8" DIA. HEART CROSS-SECTION
Chromalox
Tubular Heater - 3/8" Dia. Heart Cross-Section
UTU
Description
INCOLOY® Sheath
800 - 7,830 Watts
120, 208, 240, 275 and 408 Volt
40 W/In²
2-1/8" - 2-3/4" Cold Ends
1600°F Max. Sheath Temp.
Component of Radiant Heater (type U-RAD, DU-RAD and RUTU)
Description
INCOLOY® Sheath
800 - 7,830 Watts
120, 208, 240, 275 and 408 Volt
40 W/In²
2-1/8" - 2-3/4" Cold Ends
1600°F Max. Sheath Temp.
Component of Radiant Heater (type U-RAD, DU-RAD and RUTU)
Datasheet
Suppliers
Tubular Heater - 3/8" Dia. Heart Cross-Section
UTU
INCOLOY® Sheath
800 - 7,830 Watts
120, 208, 240, 275 and 408 Volt
40 W/In²
2-1/8" - 2-3/4" Cold Ends
1600°F Max. Sheath Temp.
Component of Radiant Heater (type U-RAD, DU-RAD and RUTU)
- INCOLOY® Sheath
- 800 - 7,830 Watts
- 120, 208, 240, 275 and 408 Volt
- 40 W/In²
- 2-1/8" - 2-3/4" Cold Ends
- 1600°F Max. Sheath Temp.
- Component of Radiant Heater (type U-RAD, DU-RAD and RUTU)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
UTU |
|
Product Name
|
Tubular Heater - 3/8" Dia. Heart Cross-Section |
|
Heater Type
|
Tubular Heaters
|
|
Maximum Operating (Sheath) Temperature
|
1600 F (871 C)
|
|
Heating Capacity
|
0.80 to 7.83 kW (2.73 to 26.71 MBH)
|
Unlock Full Specs
to access all available technical data
Similar Products
Ambrell Induction Heating Solutions
Heater Type
Induction
Max Air Temperature
115 F (46.11 C)
Heating Capacity
75.00 kW (256 MBH)
View Details
Heater Type
Induction
Applications
Annealing or Heat Treating
Phase
Three Phase AC Voltage
View Details
Heater Type
Air Heater
Sleeve (Sheath) Material
Steel
View Details
Heater Type
Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature
-49 to 158 F (-45 to 70 C)
Heating Capacity
0.25 to 0.40 kW (0.8530 to 1.36 MBH)
View Details