Chromalox Immersion Heater - Over-the-side - Fluoropolymer Covered Heater GXFL

Description
L-Shaped Fluoropolymer Covered Stainless Steel Elements 10 W/in² 1 - 6 kW 120, 240 and 480 Volt, Single Phase Moisture/Corrosion Resistant Terminal Enclosure Third-party certifications: UL Listed, CSA, CE
Datasheet
Description
L-Shaped Fluoropolymer Covered Stainless Steel Elements 10 W/in² 1 - 6 kW 120, 240 and 480 Volt, Single Phase Moisture/Corrosion Resistant Terminal Enclosure Third-party certifications: UL Listed, CSA, CE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Immersion Heater - Over-the-side - Fluoropolymer Covered Heater - GXFL - Chromalox
Pittsburgh, PA, United States
Immersion Heater - Over-the-side - Fluoropolymer Covered Heater
GXFL
Immersion Heater - Over-the-side - Fluoropolymer Covered Heater GXFL
L-Shaped Fluoropolymer Covered Stainless Steel Elements 10 W/in² 1 - 6 kW 120, 240 and 480 Volt, Single Phase Moisture/Corrosion Resistant Terminal Enclosure Third-party certifications: UL Listed, CSA, CE
  • L-Shaped
  • Fluoropolymer Covered Stainless Steel Elements
  • 10 W/in²
  • 1 - 6 kW
  • 120, 240 and 480 Volt, Single Phase
  • Moisture/Corrosion Resistant Terminal Enclosure
  • Third-party certifications: UL Listed, CSA, CE
Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Electric Heaters
Product Number GXFL
Product Name Immersion Heater - Over-the-side - Fluoropolymer Covered Heater
Heater Type Immersion Heater; Over the Side Heater
Maximum Operating (Sheath) Temperature 180 to 219 F (82.22 to 104 C)
Heating Capacity 1.00 to 6.00 kW (3.41 to 20.47 MBH)
Sleeve (Sheath) Material Stainless Steel; Fluoropolymer Covered
Unlock Full Specs
to access all available technical data

Similar Products

Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 20/10 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 20.00 kW (68.24 MBH)
View Details
Electric Radiant Heater -  - Gaumer Process
Specs
Heater Type Radiant Heater
Sleeve (Sheath) Material Alloy
Applications Curing or Tempering; Drying; Sterilizing
View Details
Maximum Flow Air Heater - MA0 Series - Backer Hotwatt Inc.
Specs
Heater Type HeatTorch; Air Heater
Max Air Temperature 600 F (316 C)
Maximum Air Flow 200 SCFM (340 m³/hr)
View Details