TRI-375 -- TUBULAR HEATER - .375" DIA. ROUND CROSS-SECTION
Chromalox
Tubular Heater - .375" Dia. Round Cross-Section
TRI-375
Description
INCOLOY® Sheath
350 - 4,000 Watts
120 and 240 Volt
30 W/In²
1600°F Max. Sheath Temp.
Description
INCOLOY® Sheath
350 - 4,000 Watts
120 and 240 Volt
30 W/In²
1600°F Max. Sheath Temp.
Datasheet
Suppliers
Tubular Heater - .375" Dia. Round Cross-Section
TRI-375
INCOLOY® Sheath
350 - 4,000 Watts
120 and 240 Volt
30 W/In²
1600°F Max. Sheath Temp.
- INCOLOY® Sheath
- 350 - 4,000 Watts
- 120 and 240 Volt
- 30 W/In²
- 1600°F Max. Sheath Temp.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
TRI-375 |
|
Product Name
|
Tubular Heater - .375" Dia. Round Cross-Section |
|
Heater Type
|
Tubular Heaters
|
|
Maximum Operating (Sheath) Temperature
|
1600 F (871 C)
|
|
Heating Capacity
|
0.35 to 4.00 kW (1.19 to 13.65 MBH)
|
Unlock Full Specs
to access all available technical data
Similar Products
Suntech Applied Materials (Hefei) Co.,Ltd
Heater Type
Specialty Industrial Heaters
View Details
Taiwan King Lung Chin PTC Co., Ltd.
Heater Type
Air Heater
Heating Capacity
1.23 kW (4.18 MBH)
AC Voltage Required
220 volts
View Details
Heater Type
Immersion Heater; Tubular Heaters
Heating Capacity
0.00 to 5000.00 kW (0.0 to 17059 MBH)
Sleeve (Sheath) Material
Alloy
View Details