TRS-315 -- TUBULAR HEATER - .315" DIA. ROUND CROSS-SECTION
Chromalox
Tubular Heater - .315" Dia. Round Cross-Section
TRS-315
Description
Steel Sheath
200 - 3,000 Watts
120, 240 and 480 Volt
750°F Max. Sheath Temp
Description
Steel Sheath
200 - 3,000 Watts
120, 240 and 480 Volt
750°F Max. Sheath Temp
Datasheet
Suppliers
Tubular Heater - .315" Dia. Round Cross-Section
TRS-315
Steel Sheath
200 - 3,000 Watts
120, 240 and 480 Volt
750°F Max. Sheath Temp
- Steel Sheath
- 200 - 3,000 Watts
- 120, 240 and 480 Volt
- 750°F Max. Sheath Temp
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
TRS-315 |
|
Product Name
|
Tubular Heater - .315" Dia. Round Cross-Section |
|
Heater Type
|
Tubular Heaters
|
|
Maximum Operating (Sheath) Temperature
|
750 F (399 C)
|
|
Heating Capacity
|
0.20 to 2.17 kW (0.6824 to 7.42 MBH)
|
Unlock Full Specs
to access all available technical data
Similar Products
Heater Type
Air Heater
Sleeve (Sheath) Material
Steel
View Details
Ambrell Induction Heating Solutions
Heater Type
Induction
Max Air Temperature
115 F (46.11 C)
Heating Capacity
150.00 kW (512 MBH)
View Details
Heater Type
Tubular Heaters; Circulation Heater
Maximum Operating (Sheath) Temperature
1400 F (760 C)
Heating Capacity
0.00 to 5000.00 kW (0.0 to 17059 MBH)
View Details
Heater Type
Flexible Heater
Maximum Operating (Sheath) Temperature
900 F (482 C)
Heating Capacity
0.03 to 0.96 kW (0.1024 to 3.28 MBH)
View Details