Chromalox Immersion Heater - Screw Plug - Clean Water Applications MT-1

Description
1-1/4" NPT Brass Screw Plug Copper Sheath Elements High Watt Density (53 - 86 W/In²) 0.6 - 2 kW Without Thermostat 120 and 240 Volt, Single Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure, or Moisture Resistant Third-party certifications: UL Listed, CSA, cCSAus
Datasheet
Description
1-1/4" NPT Brass Screw Plug Copper Sheath Elements High Watt Density (53 - 86 W/In²) 0.6 - 2 kW Without Thermostat 120 and 240 Volt, Single Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure, or Moisture Resistant Third-party certifications: UL Listed, CSA, cCSAus
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Immersion Heater - Screw Plug - Clean Water Applications - MT-1 - Chromalox
Pittsburgh, PA, United States
Immersion Heater - Screw Plug - Clean Water Applications
MT-1
Immersion Heater - Screw Plug - Clean Water Applications MT-1
1-1/4" NPT Brass Screw Plug Copper Sheath Elements High Watt Density (53 - 86 W/In²) 0.6 - 2 kW Without Thermostat 120 and 240 Volt, Single Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure, or Moisture Resistant Third-party certifications: UL Listed, CSA, cCSAus
  • 1-1/4" NPT Brass Screw Plug
  • Copper Sheath Elements
  • High Watt Density (53 - 86 W/In²)
  • 0.6 - 2 kW
  • Without Thermostat
  • 120 and 240 Volt, Single Phase
  • General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure, or Moisture Resistant
  • Third-party certifications: UL Listed, CSA, cCSAus
Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Electric Heaters
Product Number MT-1
Product Name Immersion Heater - Screw Plug - Clean Water Applications
Heater Type Immersion Heater
Heating Capacity 0.60 to 2.00 kW (2.05 to 6.82 MBH)
Sleeve (Sheath) Material Copper
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
Insulation Options 3" Thick Polyurethane Foam
View Details
Screw Plug Heaters -  - WATTCO
Specs
Heater Type Immersion Heater
Sleeve (Sheath) Material Copper; Nickel Alloy; Stainless Steel; Steel; Titanium
Applications Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions; Food Equipment, Soap and Detergent Solutions, Freeze Protection
View Details
Ceramic Heating Element -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Immersion heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Immersion Heater
Sleeve (Sheath) Material Copper; Stainless Steel (optional feature); Titanium
View Details