SSE -- COMPONENT HEATER - 1-11/16" WIDE TWO TERMINALS, ONE END STRIP HEATER
Chromalox
Component Heater - 1-11/16" Wide Two Terminals, One End Strip Heater
SSE
Description
8-1/8 -72" Lengths
200 - 2,550 Watts
120 and 240 Volt
10 - 13 W/In²
Optional Mounting Tabs
Rust Resisting One-Piece Iron Sheath
750°F Max. Sheath Temp.
CSA (SSE Only)
Description
8-1/8 -72" Lengths
200 - 2,550 Watts
120 and 240 Volt
10 - 13 W/In²
Optional Mounting Tabs
Rust Resisting One-Piece Iron Sheath
750°F Max. Sheath Temp.
CSA (SSE Only)
Datasheet
Suppliers
Component Heater - 1-11/16" Wide Two Terminals, One End Strip Heater
SSE
8-1/8 -72" Lengths
200 - 2,550 Watts
120 and 240 Volt
10 - 13 W/In²
Optional Mounting Tabs
Rust Resisting One-Piece Iron Sheath
750°F Max. Sheath Temp.
CSA (SSE Only)
- 8-1/8 -72" Lengths
- 200 - 2,550 Watts
- 120 and 240 Volt
- 10 - 13 W/In²
- Optional Mounting Tabs
- Rust Resisting One-Piece Iron Sheath
- 750°F Max. Sheath Temp.
- CSA (SSE Only)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
SSE |
|
Product Name
|
Component Heater - 1-11/16" Wide Two Terminals, One End Strip Heater |
|
Heater Type
|
Strip
|
|
Maximum Operating (Sheath) Temperature
|
750 F (399 C)
|
|
Heating Capacity
|
0.20 to 2.55 kW (0.6824 to 8.7 MBH)
|
|
Sleeve (Sheath) Material
|
Iron
|
Unlock Full Specs
to access all available technical data
Similar Products
Heater Type
Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature
-49 to 158 F (-45 to 70 C)
Heating Capacity
1.20 kW (4.09 MBH)
View Details
Heater Type
Air Heater
Sleeve (Sheath) Material
Steel
View Details
Ambrell Induction Heating Solutions
Heater Type
Induction
Max Air Temperature
115 F (46.11 C)
Heating Capacity
225.00 kW (768 MBH)
View Details
Tempco Electric Heater Corporation
Heater Type
Immersion Heater; Over the Side Heater
Maximum Operating (Sheath) Temperature
180 to 300 F (82.22 to 149 C)
Heating Capacity
3.00 to 36.00 kW (10.24 to 123 MBH)
View Details