STRS-475 -- TUBULAR HEATER - ROUND CROSS-SECTION SINGLE-END TERMINAL
Chromalox
Tubular Heater - Round Cross-Section Single-End Terminal
STRS-475
Description
Steel Sheath
200 - 2,725 Watts
120 and 240 Volt
3 - 20 W/In²
750°F Max. Sheath Temp.
Description
Steel Sheath
200 - 2,725 Watts
120 and 240 Volt
3 - 20 W/In²
750°F Max. Sheath Temp.
Datasheet
Suppliers
Tubular Heater - Round Cross-Section Single-End Terminal
STRS-475
Steel Sheath
200 - 2,725 Watts
120 and 240 Volt
3 - 20 W/In²
750°F Max. Sheath Temp.
- Steel Sheath
- 200 - 2,725 Watts
- 120 and 240 Volt
- 3 - 20 W/In²
- 750°F Max. Sheath Temp.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
STRS-475 |
|
Product Name
|
Tubular Heater - Round Cross-Section Single-End Terminal |
|
Heater Type
|
Tubular Heaters
|
|
Maximum Operating (Sheath) Temperature
|
750 F (399 C)
|
|
Heating Capacity
|
0.20 to 2.73 kW (0.6824 to 9.3 MBH)
|
Unlock Full Specs
to access all available technical data
Similar Products
Heater Type
Specialty Industrial Heaters
Applications
Domestic and Commercial Refrigeration
View Details
Suntech Applied Materials (Hefei) Co.,Ltd
Heater Type
Specialty Industrial Heaters
View Details
Taiwan King Lung Chin PTC Co., Ltd.
Heater Type
Air Heater
Heating Capacity
2.00 kW (6.82 MBH)
AC Voltage Required
120 volts
View Details
Heater Type
Cable or Coil Heater
Maximum Operating (Sheath) Temperature
300 F (149 C)
Sleeve (Sheath) Material
Fluoropolymer
View Details