GT3 -- IMMERSION HEATER - OVER-THE-SIDE - SIDE MOUNT METAL TUBE HEATER
Chromalox
Immersion Heater - Over-the-side - Side Mount Metal Tube Heater
GT3
Description
Titanium Sheath Tubes
40 W/In²
3 - 36 kW
120, 240 and 480 Volt, Single Phase
Moisture Resistant Terminal Enclosure
Third-party certifications: UL Listed, cUL
Description
Titanium Sheath Tubes
40 W/In²
3 - 36 kW
120, 240 and 480 Volt, Single Phase
Moisture Resistant Terminal Enclosure
Third-party certifications: UL Listed, cUL
Datasheet
Suppliers
Immersion Heater - Over-the-side - Side Mount Metal Tube Heater
GT3
Titanium Sheath Tubes
40 W/In²
3 - 36 kW
120, 240 and 480 Volt, Single Phase
Moisture Resistant Terminal Enclosure
Third-party certifications: UL Listed, cUL
- Titanium Sheath Tubes
- 40 W/In²
- 3 - 36 kW
- 120, 240 and 480 Volt, Single Phase
- Moisture Resistant Terminal Enclosure
- Third-party certifications: UL Listed, cUL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
GT3 |
|
Product Name
|
Immersion Heater - Over-the-side - Side Mount Metal Tube Heater |
|
Heater Type
|
Immersion Heater; Over the Side Heater
|
|
Maximum Operating (Sheath) Temperature
|
180 to 219 F (82.22 to 104 C)
|
|
Heating Capacity
|
3.00 to 36.00 kW (10.24 to 123 MBH)
|
|
Sleeve (Sheath) Material
|
Stainless Steel; and Titanium
|
Unlock Full Specs
to access all available technical data
Similar Products
Ambrell Induction Heating Solutions
Heater Type
Induction
Max Air Temperature
115 F (46.11 C)
Heating Capacity
250.00 kW (853 MBH)
View Details
Heater Type
Induction
Heating Capacity
100.00 kW (341 MBH)
Applications
Annealing or Heat Treating
View Details
Heater Type
Air Heater
Sleeve (Sheath) Material
Steel
View Details
Heater Type
Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature
-49 to 158 F (-45 to 70 C)
Applications
OEM / Custom
View Details