Chromalox Datasheets for Duct Heaters
Duct heaters are used to heat moving gas streams.
Duct Heaters: Learn more
| Product Name | Notes |
|---|---|
| 2.5 - 5 kW 240 Volt Single Phase Rust Resisting Iron or MONEL® Sheath Elements | |
| 5 - 270 kW 240 and 480 Volt, Three Phase (Up to 600V Available) INCOLOY® Sheath Elements 30 W/In² 800°F Max. Outlet Air Temp. Third-party certifications: UL Recognized, CSA | |
| 5 - 300 kW 240 and 480 Volt, Three Phase (Up to 600V Available) INCOLOY® Sheath Elements 20 W/In² 1200°F Max. Outlet Air Temp. Insulated Standoff Collar Third-party certifications: UL... | |
| Bottom Terminals 6 - 100 kW 120, 208, 240 and 480 Volt 1 or 3 Phase Rust-Resisting Iron or Chrome Steel Sheath Elements 440°F Max. Outlet Air Temp. | |
| Side Terminals 6 - 100 kW 120, 208, 240 and 480 Volt 1 or 3 Phase Rust-Resisting Iron or Chrome Steel Sheath Elements 440°F Max. Outlet Air Temp. |