Chromalox Mineral Insulated High Temperature MI

Description
Constant Wattage Series Resistance Heating Cable Sets Process Temperature Maintenance to 1100°F (593° C) Maximum Exposure Temp, Power Off, 1200°F (648° C) Corrosion Resistant Alloy 825 or Stainless Steel Sheath Factory Assembled Cable Sets — Ready for Installation Fully Annealed Sheath allows Field Bending Min. Bend Radius = 6 X Cable Diameter For Use on Metal Pipes only Approvals Factory Mutual (FM) Approved and CSA certified for ordinary areas. FM and CSA Approved for hazardous (classified) areas. CSA and FM Approved: • Class I, Div. 1* & 2 Groups A*, B, C, D (gases, vapors) • Class II, Div. 1* & 2 Groups E*, F, G (combustible dust) • Class III, Div. 2 (easily ignitable fibers and fillings) • Consult Chromalox for T ratings *CSA Only *Stainless steel not 3rd party approved. ATEX Approved: • II 2 G Ex e II T1 to T6 Gb IECEx Approved: • Ex IIC T1 to T6 Gb
Datasheet
Description
Constant Wattage Series Resistance Heating Cable Sets Process Temperature Maintenance to 1100°F (593° C) Maximum Exposure Temp, Power Off, 1200°F (648° C) Corrosion Resistant Alloy 825 or Stainless Steel Sheath Factory Assembled Cable Sets — Ready for Installation Fully Annealed Sheath allows Field Bending Min. Bend Radius = 6 X Cable Diameter For Use on Metal Pipes only Approvals Factory Mutual (FM) Approved and CSA certified for ordinary areas. FM and CSA Approved for hazardous (classified) areas. CSA and FM Approved: • Class I, Div. 1* & 2 Groups A*, B, C, D (gases, vapors) • Class II, Div. 1* & 2 Groups E*, F, G (combustible dust) • Class III, Div. 2 (easily ignitable fibers and fillings) • Consult Chromalox for T ratings *CSA Only *Stainless steel not 3rd party approved. ATEX Approved: • II 2 G Ex e II T1 to T6 Gb IECEx Approved: • Ex IIC T1 to T6 Gb
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mineral Insulated High Temperature - MI - Chromalox
Pittsburgh, PA, United States
Mineral Insulated High Temperature
MI
Mineral Insulated High Temperature MI
Constant Wattage Series Resistance Heating Cable Sets Process Temperature Maintenance to 1100°F (593° C) Maximum Exposure Temp, Power Off, 1200°F (648° C) Corrosion Resistant Alloy 825 or Stainless Steel Sheath Factory Assembled Cable Sets — Ready for Installation Fully Annealed Sheath allows Field Bending Min. Bend Radius = 6 X Cable Diameter For Use on Metal Pipes only Approvals Factory Mutual (FM) Approved and CSA certified for ordinary areas. FM and CSA Approved for hazardous (classified) areas. CSA and FM Approved: • Class I, Div. 1* & 2 Groups A*, B, C, D (gases, vapors) • Class II, Div. 1* & 2 Groups E*, F, G (combustible dust) • Class III, Div. 2 (easily ignitable fibers and fillings) • Consult Chromalox for T ratings *CSA Only *Stainless steel not 3rd party approved. ATEX Approved: • II 2 G Ex e II T1 to T6 Gb IECEx Approved: • Ex IIC T1 to T6 Gb

Constant Wattage Series Resistance Heating Cable Sets

Process Temperature Maintenance to 1100°F (593° C)

Maximum Exposure Temp, Power Off, 1200°F (648° C)

Corrosion Resistant Alloy 825 or Stainless Steel Sheath

Factory Assembled Cable Sets — Ready for Installation

Fully Annealed Sheath allows Field Bending

Min. Bend Radius = 6 X Cable Diameter

For Use on Metal Pipes only

Approvals

Factory Mutual (FM) Approved and CSA certified for ordinary areas. FM and CSA Approved for hazardous (classified) areas.

CSA and FM Approved:

• Class I, Div. 1* & 2 Groups A*, B, C, D (gases, vapors)

• Class II, Div. 1* & 2 Groups E*, F, G (combustible dust)

• Class III, Div. 2 (easily ignitable fibers and fillings)

• Consult Chromalox for T ratings

*CSA Only

*Stainless steel not 3rd party approved.

ATEX Approved:

• II 2 G Ex e II T1 to T6 Gb

IECEx Approved:

• Ex IIC T1 to T6 Gb

Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Electric Heaters
Product Number MI
Product Name Mineral Insulated High Temperature
Heater Type Heating Cables; Trace Line Heater
Unlock Full Specs
to access all available technical data

Similar Products

Tubular Heating Elements for Liquids -  - Backer-Springfield
Specs
Heater Type Tubular Heaters; Water Heaters
View Details
Ceramic Heating Element -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
PTC Air Heaters – MH Type - MH(W)-2130S-150S - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 1.45 kW (4.95 MBH)
AC Voltage Required 220 volts
View Details
Self-regulating Heating Cables - GHK Series - Gaumer Process
Specs
Heater Type Cable or Coil Heater
Maximum Operating (Sheath) Temperature 300 F (149 C)
Sleeve (Sheath) Material Fluoropolymer
View Details