Chromalox Immersion Heater - Screw Plug - Severely Corrosive Solution Applications EMTI-3

Description
2" NPT Stainless Steel Screw Plug INCOLOY® Sheath Elements Low Watt Density (15 W/In²) 1 - 6 kW Without Thermostat 240 and 480 Volt, Three Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant Third-party certifications: UL Listed, CSA, cCSAus
Datasheet
Description
2" NPT Stainless Steel Screw Plug INCOLOY® Sheath Elements Low Watt Density (15 W/In²) 1 - 6 kW Without Thermostat 240 and 480 Volt, Three Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant Third-party certifications: UL Listed, CSA, cCSAus
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Immersion Heater - Screw Plug - Severely Corrosive Solution Applications - EMTI-3 - Chromalox
Pittsburgh, PA, United States
Immersion Heater - Screw Plug - Severely Corrosive Solution Applications
EMTI-3
Immersion Heater - Screw Plug - Severely Corrosive Solution Applications EMTI-3
2" NPT Stainless Steel Screw Plug INCOLOY® Sheath Elements Low Watt Density (15 W/In²) 1 - 6 kW Without Thermostat 240 and 480 Volt, Three Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant Third-party certifications: UL Listed, CSA, cCSAus
  • 2" NPT Stainless Steel Screw Plug
  • INCOLOY® Sheath Elements
  • Low Watt Density (15 W/In²)
  • 1 - 6 kW
  • Without Thermostat
  • 240 and 480 Volt, Three Phase
  • General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant
  • Third-party certifications: UL Listed, CSA, cCSAus
Supplier's Site Datasheet
Immersion Heater - Screw Plug - Solution Water Applications - EMTI-3 - Chromalox
Pittsburgh, PA, United States
Immersion Heater - Screw Plug - Solution Water Applications
EMTI-3
Immersion Heater - Screw Plug - Solution Water Applications EMTI-3
2" NPT Stainless Steel Screw Plug INCOLOY® Sheath Elements 3 -18 kW Without Thermostat 240 and 480 Volt, Three Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure, Moisture Resistant Third-party certifications: UL Listed, CSA, cCSAus
  • 2" NPT Stainless Steel Screw Plug
  • INCOLOY® Sheath Elements
  • 3 -18 kW
  • Without Thermostat
  • 240 and 480 Volt, Three Phase
  • General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure, Moisture Resistant
  • Third-party certifications: UL Listed, CSA, cCSAus
Supplier's Site Datasheet
Immersion Heater - Screw Plug - Mildly Corrosive Solution Applications - EMTI-3 - Chromalox
Pittsburgh, PA, United States
Immersion Heater - Screw Plug - Mildly Corrosive Solution Applications
EMTI-3
Immersion Heater - Screw Plug - Mildly Corrosive Solution Applications EMTI-3
2" NPT Stainless Steel Screw Plug INCOLOY® Sheath Elements Medium Watt Density (23 W/In²) 3 - 9 kW Without Thermostat 240 and 480 Volt, Three Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant Third-party certifications: UL Listed, CSA, cCSAus
  • 2" NPT Stainless Steel Screw Plug
  • INCOLOY® Sheath Elements
  • Medium Watt Density (23 W/In²)
  • 3 - 9 kW
  • Without Thermostat
  • 240 and 480 Volt, Three Phase
  • General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant
  • Third-party certifications: UL Listed, CSA, cCSAus
Supplier's Site Datasheet

Technical Specifications

  Chromalox Chromalox Chromalox
Product Category Electric Heaters Electric Heaters Electric Heaters
Product Number EMTI-3 EMTI-3 EMTI-3
Product Name Immersion Heater - Screw Plug - Severely Corrosive Solution Applications Immersion Heater - Screw Plug - Solution Water Applications Immersion Heater - Screw Plug - Mildly Corrosive Solution Applications
Heater Type Immersion Heater Immersion Heater Immersion Heater
Heating Capacity 1.00 to 6.00 kW (3.41 to 20.47 MBH) 3.00 to 18.00 kW (10.24 to 61.41 MBH) 3.00 to 9.00 kW (10.24 to 30.71 MBH)
Sleeve (Sheath) Material INCOLOY® Stainless Steel INCOLOY®
Applications Severe Corrosive Solutions Solution Water Mild Corrosive Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Tubular Heating Elements for Liquids -  - Backer-Springfield
Specs
Heater Type Tubular Heaters; Water Heaters
View Details
Ceramic Heating Element -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
PTC Air Heaters – MSH Type - MSH(W)-2030B-70S - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 0.35 kW (1.19 MBH)
AC Voltage Required 220 volts
View Details
Process Circulation Heater -  - Gaumer Process
Specs
Heater Type Tubular Heaters; Circulation Heater
Maximum Operating (Sheath) Temperature 1400 F (760 C)
Heating Capacity 0.00 to 5000.00 kW (0.0 to 17059 MBH)
View Details