MTO-LT -- IMMERSION HEATER - SCREW PLUG - PIPE INSERT APPLICATIONS
Chromalox
Immersion Heater - Screw Plug - Pipe Insert Applications
MTO-LT
Description
2" NPT Steel Screw Plug
INCOLOY® Sheath Elements
12 W/In²
4 - 13 kW
240 and 480 Volt, Single Phase
Moisture Resistant/Explosion Resistant Terminal Enclosure
Without Controls
Description
2" NPT Steel Screw Plug
INCOLOY® Sheath Elements
12 W/In²
4 - 13 kW
240 and 480 Volt, Single Phase
Moisture Resistant/Explosion Resistant Terminal Enclosure
Without Controls
Datasheet
Suppliers
Immersion Heater - Screw Plug - Pipe Insert Applications
MTO-LT
2" NPT Steel Screw Plug
INCOLOY® Sheath Elements
12 W/In²
4 - 13 kW
240 and 480 Volt, Single Phase
Moisture Resistant/Explosion Resistant Terminal Enclosure
Without Controls
- 2" NPT Steel Screw Plug
- INCOLOY® Sheath Elements
- 12 W/In²
- 4 - 13 kW
- 240 and 480 Volt, Single Phase
- Moisture Resistant/Explosion Resistant Terminal Enclosure
- Without Controls
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
MTO-LT |
|
Product Name
|
Immersion Heater - Screw Plug - Pipe Insert Applications |
|
Heater Type
|
Immersion Heater
|
|
Heating Capacity
|
4.00 to 13.00 kW (13.65 to 44.35 MBH)
|
|
Sleeve (Sheath) Material
|
INCOLOY®
|
|
Applications
|
Pipe Insert
|
Unlock Full Specs
to access all available technical data
Similar Products
Heater Type
Explosion-proof Heater; Duct Heater
Maximum Operating (Sheath) Temperature
1200 F (649 C)
Sleeve (Sheath) Material
Aluminum
View Details
Taiwan King Lung Chin PTC Co., Ltd.
Heater Type
Air Heater; Ceramic Fiber Heater
Maximum Operating (Sheath) Temperature
806 F (430 C)
Heating Capacity
0.25 kW (0.8530 MBH)
View Details
Suntech Applied Materials (Hefei) Co.,Ltd
Heater Type
Specialty Industrial Heaters
View Details
Heater Type
Explosion-proof Heater; RoomSpace; Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature
-76 to 185 F (-60 to 85 C)
Heating Capacity
50.00 to 250.00 kW (171 to 853 MBH)
View Details