RINO -- IMMERSION HEATER - SCREW PLUG - SMALL TANK APPLICATIONS
Chromalox
Immersion Heater - Screw Plug - Small Tank Applications
RINO
Description
3/4" Steel Screw Plug, Double Threaded
Stainless Steel Sheath Element
17 - 25 W/In²
150 - 600 Watts
120 and 240 volt, Single Phase
6' Leadwires
CSA
Description
3/4" Steel Screw Plug, Double Threaded
Stainless Steel Sheath Element
17 - 25 W/In²
150 - 600 Watts
120 and 240 volt, Single Phase
6' Leadwires
CSA
Datasheet
Suppliers
Immersion Heater - Screw Plug - Small Tank Applications
RINO
3/4" Steel Screw Plug, Double Threaded
Stainless Steel Sheath Element
17 - 25 W/In²
150 - 600 Watts
120 and 240 volt, Single Phase
6' Leadwires
CSA
- 3/4" Steel Screw Plug, Double Threaded
- Stainless Steel Sheath Element
- 17 - 25 W/In²
- 150 - 600 Watts
- 120 and 240 volt, Single Phase
- 6' Leadwires
- CSA
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
RINO |
|
Product Name
|
Immersion Heater - Screw Plug - Small Tank Applications |
|
Heater Type
|
Immersion Heater
|
|
Heating Capacity
|
0.10 to 1.00 kW (0.3412 to 3.41 MBH)
|
|
Sleeve (Sheath) Material
|
INCOLOY®
|
|
Applications
|
Small Tank
|
Unlock Full Specs
to access all available technical data
Similar Products
Heater Type
Immersion Heater
Sleeve (Sheath) Material
Copper; Stainless Steel (optional feature); Titanium
View Details
Suntech Applied Materials (Hefei) Co.,Ltd
Heater Type
Specialty Industrial Heaters
View Details
Taiwan King Lung Chin PTC Co., Ltd.
Heater Type
Air Heater
Heating Capacity
1.00 kW (3.41 MBH)
AC Voltage Required
220 volts
View Details
Heater Type
Tubular Heaters; Circulation Heater
Maximum Operating (Sheath) Temperature
1400 F (760 C)
Heating Capacity
0.00 to 5000.00 kW (0.0 to 17059 MBH)
View Details