TRSCD -- TUBULAR HEATER - .475" DIA. ROUND CROSS-SECTION
Chromalox
Tubular Heater - .475" Dia. Round Cross-Section
TRSCD
Description
Steel Sheath
300 - 3,000 Watts
120, 240 and 480 Volt
14 and 15 W/In²
750°F Max. Sheath Temp.
Description
Steel Sheath
300 - 3,000 Watts
120, 240 and 480 Volt
14 and 15 W/In²
750°F Max. Sheath Temp.
Datasheet
Suppliers
Tubular Heater - .475" Dia. Round Cross-Section
TRSCD
Steel Sheath
300 - 3,000 Watts
120, 240 and 480 Volt
14 and 15 W/In²
750°F Max. Sheath Temp.
- Steel Sheath
- 300 - 3,000 Watts
- 120, 240 and 480 Volt
- 14 and 15 W/In²
- 750°F Max. Sheath Temp.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
TRSCD |
|
Product Name
|
Tubular Heater - .475" Dia. Round Cross-Section |
|
Heater Type
|
Tubular Heaters
|
|
Maximum Operating (Sheath) Temperature
|
750 F (399 C)
|
|
Heating Capacity
|
0.30 to 3.00 kW (1.02 to 10.24 MBH)
|
Unlock Full Specs
to access all available technical data
Similar Products
Ambrell Induction Heating Solutions
Heater Type
Induction
Max Air Temperature
115 F (46.11 C)
Heating Capacity
6.00 kW (20.47 MBH)
View Details
Heater Type
Induction
Heating Capacity
5.00 to 50.00 kW (17.06 to 171 MBH)
Applications
Annealing or Heat Treating
View Details
Heater Type
Air Heater
Sleeve (Sheath) Material
Steel
View Details
Heater Type
Air Heater; EnclosureHeater
Heating Capacity
0.20 kW (0.6824 MBH)
Sleeve (Sheath) Material
Aluminum
View Details
2 suppliers