Chromalox Water Application Flanged Immersion Heater TTSF

Description
2-1/2 x 2-1/2" Square Brass Flange Copper Sheath Elements High Watt Densities (See Catalog Page for Table) 13.5 - 18 kW 208 and 480 Volt, Three Phase Third-party certifications: UL Recognized, CSA
Datasheet
Description
2-1/2 x 2-1/2" Square Brass Flange Copper Sheath Elements High Watt Densities (See Catalog Page for Table) 13.5 - 18 kW 208 and 480 Volt, Three Phase Third-party certifications: UL Recognized, CSA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Water Application Flanged Immersion Heater - TTSF - Chromalox
Pittsburgh, PA, United States
Water Application Flanged Immersion Heater
TTSF
Water Application Flanged Immersion Heater TTSF
2-1/2 x 2-1/2" Square Brass Flange Copper Sheath Elements High Watt Densities (See Catalog Page for Table) 13.5 - 18 kW 208 and 480 Volt, Three Phase Third-party certifications: UL Recognized, CSA
  • 2-1/2 x 2-1/2" Square Brass Flange
  • Copper Sheath Elements
  • High Watt Densities (See Catalog Page for Table)
  • 13.5 - 18 kW
  • 208 and 480 Volt, Three Phase
  • Third-party certifications: UL Recognized, CSA
Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Electric Heaters
Product Number TTSF
Product Name Water Application Flanged Immersion Heater
Heater Type Immersion Heater
Heating Capacity 5.00 to 18.00 kW (17.06 to 61.41 MBH)
Sleeve (Sheath) Material Copper; Nickel Alloy
Applications Clean Water Heating; Process Waters
Unlock Full Specs
to access all available technical data

Similar Products

Tubular Heaters -  - WATTCO
Specs
Heater Type Tubular Heaters
Heating Capacity 0.60 to 18.00 kW (2.05 to 61.41 MBH)
Sleeve (Sheath) Material Copper; Nickel Alloy; Stainless Steel; Steel
View Details
PTC Air Heaters – MTH Type - MTH(W)-2090M(B)-128S(D) - Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 1.00 kW (3.41 MBH)
AC Voltage Required 220 volts
View Details
Ceramic Heating Element -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Enclosure Heater with Fan - CS 130 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Heating Capacity 1.20 kW (4.09 MBH)
View Details