Chromalox Immersion Heater - Screw Plug - Medium Weight Oil Applications AREMTO-3

Description
2" NPT Steel ScrewPlug Steel Sheath Elements 15 W/In² 3 - 9 kW Integral Thermostat (DPST) 240 and 480 Volt, Three Phase General Purpose or Moisture Resistant/Explosion Resistant Terminal Enclosure Third-party certifications: UL Listed, CSA, cCSAus
Datasheet
Description
2" NPT Steel ScrewPlug Steel Sheath Elements 15 W/In² 3 - 9 kW Integral Thermostat (DPST) 240 and 480 Volt, Three Phase General Purpose or Moisture Resistant/Explosion Resistant Terminal Enclosure Third-party certifications: UL Listed, CSA, cCSAus
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Immersion Heater - Screw Plug - Medium Weight Oil Applications - AREMTO-3 - Chromalox
Pittsburgh, PA, United States
Immersion Heater - Screw Plug - Medium Weight Oil Applications
AREMTO-3
Immersion Heater - Screw Plug - Medium Weight Oil Applications AREMTO-3
2" NPT Steel ScrewPlug Steel Sheath Elements 15 W/In² 3 - 9 kW Integral Thermostat (DPST) 240 and 480 Volt, Three Phase General Purpose or Moisture Resistant/Explosion Resistant Terminal Enclosure Third-party certifications: UL Listed, CSA, cCSAus
  • 2" NPT Steel ScrewPlug
  • Steel Sheath Elements
  • 15 W/In²
  • 3 - 9 kW
  • Integral Thermostat (DPST)
  • 240 and 480 Volt, Three Phase
  • General Purpose or Moisture Resistant/Explosion Resistant Terminal Enclosure
  • Third-party certifications: UL Listed, CSA, cCSAus
Supplier's Site Datasheet
Immersion Heater - Screw Plug - Heavy Weight Oil Applications - AREMTO-3 - Chromalox
Pittsburgh, PA, United States
Immersion Heater - Screw Plug - Heavy Weight Oil Applications
AREMTO-3
Immersion Heater - Screw Plug - Heavy Weight Oil Applications AREMTO-3
2" NPT Steel Screw Plug Integral Thermostat (DPST) Steel Sheath Elements 6 - 8 W/In² 0.5 - 3 kW 120, 208, 240 and 480 Volt, 1 & 3 Phase General Purpose or Moisture Resistant/Explosion Resistant Terminal Enclosure Third-party certifications: UL Listed, CSA, cCSAus
  • 2" NPT Steel Screw Plug
  • Integral Thermostat (DPST)
  • Steel Sheath Elements
  • 6 - 8 W/In²
  • 0.5 - 3 kW
  • 120, 208, 240 and 480 Volt, 1 & 3 Phase
  • General Purpose or Moisture Resistant/Explosion Resistant Terminal Enclosure
  • Third-party certifications: UL Listed, CSA, cCSAus
Supplier's Site Datasheet
Immersion Heater - Screw Plug - Light Weight Oil Applications - AREMTO-3 - Chromalox
Pittsburgh, PA, United States
Immersion Heater - Screw Plug - Light Weight Oil Applications
AREMTO-3
Immersion Heater - Screw Plug - Light Weight Oil Applications AREMTO-3
2" NPT Steel Screw Plug Steel Sheath Elements 23 W/In² 3 - 9 kW Integral Thermostat (DPST) 240 and 480 Volt, Three Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure Third-party certifications: UL Listed, CSA, cCSAus
  • 2" NPT Steel Screw Plug
  • Steel Sheath Elements
  • 23 W/In²
  • 3 - 9 kW
  • Integral Thermostat (DPST)
  • 240 and 480 Volt, Three Phase
  • General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure
  • Third-party certifications: UL Listed, CSA, cCSAus
Supplier's Site Datasheet

Technical Specifications

  Chromalox Chromalox Chromalox
Product Category Electric Heaters Electric Heaters Electric Heaters
Product Number AREMTO-3 AREMTO-3 AREMTO-3
Product Name Immersion Heater - Screw Plug - Medium Weight Oil Applications Immersion Heater - Screw Plug - Heavy Weight Oil Applications Immersion Heater - Screw Plug - Light Weight Oil Applications
Heater Type Immersion Heater Immersion Heater Immersion Heater
Heating Capacity 3.00 to 9.00 kW (10.24 to 30.71 MBH) 0.50 to 3.00 kW (1.71 to 10.24 MBH) 3.00 to 18.00 kW (10.24 to 61.41 MBH)
Sleeve (Sheath) Material Steel Steel INCOLOY®
Applications Medium Weight Oils Heavy Weight Oils Solution Water
Unlock Full Specs
to access all available technical data

Similar Products

Pure Flow Air Heater - PFO Series - Backer Hotwatt Inc.
Specs
Heater Type HeatTorch; Air Heater
Max Air Temperature 800 F (427 C)
Maximum Air Flow 15 SCFM (25.5 m³/hr)
View Details
Ceramic Heater -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
EKOHEAT Induction Heater - 150/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 150.00 kW (512 MBH)
View Details
Gas Line and Pump Line Heaters -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature 32 to 392 F (0.0 to 200 C)
View Details