DBW -- BAND HEATERS AND NOZZLE HEATERS - 2-1/2" ONE-PIECE BAND HEATER
Chromalox
Band Heaters and Nozzle Heaters - 2-1/2" One-Piece Band Heater
DBW
Description
6-1/2 -* 11-1/2" Barrel Dia.
1,525 -3,250 Watts
240 - 480 Volt
30 - 36 W/In²
Chrome Steel Sheath
Up to 1200°F Max. Sheath Temp.
Up to 800°F Max. Barrel Temp.
Third-party certifications: UL Recognized, CSA, VDE, CE
Description
6-1/2 -* 11-1/2" Barrel Dia.
1,525 -3,250 Watts
240 - 480 Volt
30 - 36 W/In²
Chrome Steel Sheath
Up to 1200°F Max. Sheath Temp.
Up to 800°F Max. Barrel Temp.
Third-party certifications: UL Recognized, CSA, VDE, CE
Datasheet
Suppliers
Band Heaters and Nozzle Heaters - 2-1/2" One-Piece Band Heater
DBW
6-1/2 -* 11-1/2" Barrel Dia.
1,525 -3,250 Watts
240 - 480 Volt
30 - 36 W/In²
Chrome Steel Sheath
Up to 1200°F Max. Sheath Temp.
Up to 800°F Max. Barrel Temp.
Third-party certifications: UL Recognized, CSA, VDE, CE
- 6-1/2 -* 11-1/2" Barrel Dia.
- 1,525 -3,250 Watts
- 240 - 480 Volt
- 30 - 36 W/In²
- Chrome Steel Sheath
- Up to 1200°F Max. Sheath Temp.
- Up to 800°F Max. Barrel Temp.
- Third-party certifications: UL Recognized, CSA, VDE, CE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
DBW |
|
Product Name
|
Band Heaters and Nozzle Heaters - 2-1/2" One-Piece Band Heater |
|
Heater Type
|
Band Heater
|
|
Maximum Operating (Sheath) Temperature
|
1200 F (649 C)
|
|
Heating Capacity
|
1.52 to 3.25 kW (5.2 to 11.09 MBH)
|
|
Sleeve (Sheath) Material
|
Chrome Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Heater Type
Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required
240 to 600 volts
View Details
Heater Type
Immersion Heater; Cartridge Heater
Sleeve (Sheath) Material
Stainless Steel; Incoloy®
Insulation Options
Ceramic (optional feature); Mica (optional feature); silicone, Teflon®, epoxy
View Details
Tempco Electric Heater Corporation
Heater Type
Cast-In Heater
Maximum Operating (Sheath) Temperature
700 to 1350 F (371 to 732 C)
Sleeve (Sheath) Material
Aluminum; Brass (optional feature); Bronze
View Details