GT -- IMMERSION HEATER - OVER-THE-SIDE - SIDE MOUNT METAL TUBE HEATER
Chromalox
Immersion Heater - Over-the-side - Side Mount Metal Tube Heater
GT
Description
Titanium Sheath Tubes
40 W/In²
1 - 12 kW
120, 240 and 480 Volt, Single Phase
Moisture Resistant Terminal Enclosure
Third-party certifications: UL Listed, cUL
Description
Titanium Sheath Tubes
40 W/In²
1 - 12 kW
120, 240 and 480 Volt, Single Phase
Moisture Resistant Terminal Enclosure
Third-party certifications: UL Listed, cUL
Datasheet
Suppliers
Immersion Heater - Over-the-side - Side Mount Metal Tube Heater
GT
Titanium Sheath Tubes
40 W/In²
1 - 12 kW
120, 240 and 480 Volt, Single Phase
Moisture Resistant Terminal Enclosure
Third-party certifications: UL Listed, cUL
- Titanium Sheath Tubes
- 40 W/In²
- 1 - 12 kW
- 120, 240 and 480 Volt, Single Phase
- Moisture Resistant Terminal Enclosure
- Third-party certifications: UL Listed, cUL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
GT |
|
Product Name
|
Immersion Heater - Over-the-side - Side Mount Metal Tube Heater |
|
Heater Type
|
Immersion Heater; Over the Side Heater
|
|
Maximum Operating (Sheath) Temperature
|
180 to 219 F (82.22 to 104 C)
|
|
Heating Capacity
|
1.00 to 12.00 kW (3.41 to 40.94 MBH)
|
|
Sleeve (Sheath) Material
|
Stainless Steel; and Titanium
|
Unlock Full Specs
to access all available technical data
Similar Products
Suntech Applied Materials (Hefei) Co.,Ltd
Heater Type
Specialty Industrial Heaters
View Details
Heater Type
Immersion Heater
Sleeve (Sheath) Material
Nickel Alloy; Stainless Steel; Steel
Applications
Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Caustic Solutions; Liquid Paraffin; Solvents, Salts, Freeze Protection
View Details
Heater Type
Heating Cables
Maximum Operating (Sheath) Temperature
-60 to 150 F (-51.11 to 65.56 C)
Sleeve (Sheath) Material
Polyolefin
View Details
Heater Type
Specialty Industrial Heaters
Applications
Domestic and Commercial Refrigeration
View Details