Chromalox Datasheets for Over-the-Side Heaters
Over-the-side heaters are immersion heaters that hang over the side of a tank of heated material.
Over-the-Side Heaters: Learn more
| Product Name | Notes |
|---|---|
| 304 Stainless Steel Electro-polished Thinblade Elements 20 W/In² 3 - 10 kW 240 and 480 Volt, Three Phase Moisture Resistant Terminal Enclosure UL Listed | |
| 304 Stainless Steel, Titanium, Steel, Copper, and Carpenter 20 Sheath Elements 5 - 7.5 kW 20 - 44 W/In² 240 Volt, Single Phase Moisture Resistant Terminal Enclosure | |
| 316 Stainless Steel Sheath Tubes 40 W/In² 1 - 12 kW 120, 240 and 480 Volt, Single Phase Moisture Resistant Terminal Enclosure Third-party certifications: UL Listed, cUL | |
| 316 Stainless Steel Sheath Tubes 40 W/In² 3 - 36 kW 120, 240 and 480 Volt, Single Phase Moisture Resistant Terminal Enclosure Third-party certifications: UL Listed, cUL | |
| 316 Stainless Steel Sheath Tubes Surface Area (4.6 - 89.8 Ft²) | |
| 6 Fluoropolymer Covered Stainless Steel Elements 10 W/in² 2 - 12 kW 240 and 480 Volt, Three Phase Moisture Resistant Terminal Enclosure Third-party certifications: UL Listed, cUL | |
| 9 Fluoropolymer Covered Stainless Steel Elements 10 W/in² 3 - 18 kW 240 and 480 Volt, Three Phase Moisture Resistant Terminal Enclosure Third-party certifications: UL Listed, cUL | |
| Circular Blades Steel Sheath Elements Low Watt Density (12 and 18 W/In²) 7.5 - 24 kW 240 and 480 Volt, 1 and 3 Phase Moisture Resistant Terminal Enclosure 12 ft. | |
| Copper Sheath Elements (40 W/In²) 304 SS Riser 120, 240 and 480V, 1 and 3 Phase Moisture Resistant Terminal Enclosure For Clean Water 2 Element 2 - 12 kW 3... | |
| Copper Sheath Elements (40 W/In²) 304 Stainless Steel Riser 120, 240 and 480V, 1 and 3 Phase Moisture Resistant Terminal Enclosure For Clean Water 2 Element 2 - 12 kW... | |
| Flat Elements Fluoropolymer Coated Stainless Steel Elements 20 W/In² 3 - 10 kW 240 and 480 Volt, Three Phase Moisture Resistant Terminal Enclosure Third-party certifications: UL Listed, CSA | |
| Fluoropolymer Covered Stainless Steel Elements 10 W/in² 3 - 18 kW 240 and 480 Volt, Three Phase Moisture Resistant Terminal Enclosure Third-party certifications: UL Listed, cUL | |
| INCOLOY® Sheath Elements (40W/In²) Stainless Steel Riser (36 and 48") 120, 240 and 480 Volt, 1 and 3 Phase Moisture Resistant Terminal Enclosure For Corrosive Fluids 2 Element 2 -... | |
| INCOLOY® Sheath Elements Enclosed in Quartz Tube 25 W/In² 1 - 10 KW 120, 240 and 480 Volt, Single Phase Moisture Resistant Terminal Enclosure Third-party certifications: UL Listed, cUL | |
| INCOLOY® Sheath Elements Enclosed in Quartz Tube 25 W/In² 3 - 30 kW 120, 240 and 480 Volt, Single Phase Moisture Resistant Terminal Enclosure Third-party certifications: UL Listed, cUL | |
| INCOLOY® Sheath Elements W/In²) Stainless Steel Riser (36 and 48") 120, 240 and 480 Volt, 1 and 3 Phase Moisture Resistant Terminal Enclosure For Corrosive Fluids 2 Element 2 -... | |
| INCOLOY® Sheath Elements 20 W/In² 3, 4, 5, 6 and 7.5 kW 240 and 480 Volt, Single Phase | |
| L-Shaped Fluoropolymer Covered Stainless Steel Elements 10 W/in² 1 - 6 kW 120, 240 and 480 Volt, Single Phase Moisture Resistant Terminal Enclosure Third-party certifications: UL Listed, cUL | |
| L-Shaped Fluoropolymer Covered Stainless Steel Elements 10 W/in² 1 - 6 kW 120, 240 and 480 Volt, Single Phase Moisture/Corrosion Resistant Terminal Enclosure Third-party certifications: UL Listed, CSA, CE | |
| Passivated 316 Stainless Steel Sheath Elements 1 - 9 kW 21 - 34 W/In² 120, 240 and 480 Volt, Single Phase Moisture Resistant Terminal Enclosure UL Recognized | |
| Round Cross Section Elements Fluoropolymer Coated Stainless Steel Elements 20 W/In² 1 - 8 kW 120, 240 and 480 Volt, Single Phase Moisture Resistant Terminal Enclosure Third-party certifications: UL Listed,... | |
| Side Mount Fluoropolymer Covered Stainless Steel Elements 10 W/in² 1 - 6 kW 120, 240 and 480 Volt, Single Phase Moisture Resistant Terminal Enclosure Third-party certifications: UL Listed, cUL | |
| Side Mount Fluoropolymer Covered Stainless Steel Elements 10 W/in² Third-party certifications: UL Listed, CSA, CE 1 - 6 kW 120, 240 and 480 Volt, Single Phase Moisture/Corrosion Resistant Terminal Enclosure... | |
| Stainless Steel Sheath Elements (40 W/In²) Stainless Steel Riser (36 and 48") 120, 240 and 480V, 1 and 3 Phase Moisture Resistant Terminal Enclosure For Mildly Corrosive Fluids 2 Element... | |
| Steel Sheath Elements (20 W/In²) Steel Riser (36 and 48") 120, 240 and 480V, 1 and 3 Phase Moisture Resistant terminal Enclosure For Medium Weight Oils & Degreasing Solutions 2... | |
| Steel Sheath Elements 20 W/In² 3, 4, 5, 6 and 7.5 kW 240 and 480 Volt, Single Phase | |
| Straight Blade Steel Sheath Elements Low Watt Density (12 and 18 W/In²) 7.5 - 24 kW 240 and 480 Volt, 1 and 3 Phase Moisture Resistant Terminal Enclosure 12 ft. | |
| Titanium Sheath Elements 1 - 8 kW 20 - 35 W/In² 120, 240 and 480 Volt, Single Phase Moisture Resistant Terminal Enclosure UL Recognized | |
| Titanium Sheath Tubes 40 W/In² 1 - 12 kW 120, 240 and 480 Volt, Single Phase Moisture Resistant Terminal Enclosure Third-party certifications: UL Listed, cUL | |
| Titanium Sheath Tubes 40 W/In² 3 - 36 kW 120, 240 and 480 Volt, Single Phase Moisture Resistant Terminal Enclosure Third-party certifications: UL Listed, cUL | |
| Titanium Sheath Tubes Surface Area (4.6 - 89.8 Ft²) |