Chromalox Self-Regulating Medium Temperate Heat Trace Cable SRME

Description
Self-Regulating, Energy Efficient 16 AWG Buss Wire Process Temperature Maintenance to 302°F (150°C) Maximum Continuous Exposure Temperature, Power Off, 420°F (215°C) Industrial Process Maintenance Applications Industrial Freeze Protection Applications Single or Dual Monitor Wires Available Steam Cleanable on Process Equipment Up to 300 PSIG 5, 8, 10, 15 and 20 W/Ft. 120 and 208 - 277 Volt From Stock Approximate Size .47 in. W x .20 in. H Minimum Bend Radius 1-1/8 in. For Use on Metallic Pipes Only Factory Mutual (FM) Approved, UL Listed, and CSA certified for ordinary areas. UL Listed for freeze protection of fire protection system piping. ATEX, IECEx, FM, and CSA Approved for hazardous (classified) areas when used with U Series, HL, DL, and EL accessories.
Datasheet
Description
Self-Regulating, Energy Efficient 16 AWG Buss Wire Process Temperature Maintenance to 302°F (150°C) Maximum Continuous Exposure Temperature, Power Off, 420°F (215°C) Industrial Process Maintenance Applications Industrial Freeze Protection Applications Single or Dual Monitor Wires Available Steam Cleanable on Process Equipment Up to 300 PSIG 5, 8, 10, 15 and 20 W/Ft. 120 and 208 - 277 Volt From Stock Approximate Size .47 in. W x .20 in. H Minimum Bend Radius 1-1/8 in. For Use on Metallic Pipes Only Factory Mutual (FM) Approved, UL Listed, and CSA certified for ordinary areas. UL Listed for freeze protection of fire protection system piping. ATEX, IECEx, FM, and CSA Approved for hazardous (classified) areas when used with U Series, HL, DL, and EL accessories.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-Regulating Medium Temperate Heat Trace Cable - SRME - Chromalox
Pittsburgh, PA, United States
Self-Regulating Medium Temperate Heat Trace Cable
SRME
Self-Regulating Medium Temperate Heat Trace Cable SRME
Self-Regulating, Energy Efficient 16 AWG Buss Wire Process Temperature Maintenance to 302°F (150°C) Maximum Continuous Exposure Temperature, Power Off, 420°F (215°C) Industrial Process Maintenance Applications Industrial Freeze Protection Applications Single or Dual Monitor Wires Available Steam Cleanable on Process Equipment Up to 300 PSIG 5, 8, 10, 15 and 20 W/Ft. 120 and 208 - 277 Volt From Stock Approximate Size .47 in. W x .20 in. H Minimum Bend Radius 1-1/8 in. For Use on Metallic Pipes Only Factory Mutual (FM) Approved, UL Listed, and CSA certified for ordinary areas. UL Listed for freeze protection of fire protection system piping. ATEX, IECEx, FM, and CSA Approved for hazardous (classified) areas when used with U Series, HL, DL, and EL accessories.

Self-Regulating, Energy Efficient

16 AWG Buss Wire

Process Temperature Maintenance to 302°F (150°C)

Maximum Continuous Exposure Temperature, Power Off, 420°F (215°C)

Industrial Process Maintenance Applications

Industrial Freeze Protection Applications

Single or Dual Monitor Wires Available

Steam Cleanable on Process Equipment Up to 300 PSIG

5, 8, 10, 15 and 20 W/Ft.

120 and 208 - 277 Volt From Stock

Approximate Size .47 in. W x .20 in. H

Minimum Bend Radius 1-1/8 in.

For Use on Metallic Pipes Only

Factory Mutual (FM) Approved, UL Listed, and CSA certified for ordinary areas.

UL Listed for freeze protection of fire protection system piping.

ATEX, IECEx, FM, and CSA Approved for hazardous (classified) areas when used with U Series, HL, DL, and EL accessories.

Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Electric Heaters
Product Number SRME
Product Name Self-Regulating Medium Temperate Heat Trace Cable
Heater Type Heating Cables; Trace Line Heater
Unlock Full Specs
to access all available technical data

Similar Products

EKOHEAT Induction Heater - 15/100 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 15.00 kW (51.18 MBH)
View Details
Tube & Pipe End Heating System - IROSS™ Fluxmanager® Phase 3™ - Inductotherm Group
Specs
Heater Type Induction
Applications Annealing or Heat Treating
Phase Three Phase AC Voltage
View Details
Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
Enclosure Heater - CSK 060 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Heating Capacity 0.01 to 0.03 kW (0.0341 to 0.1024 MBH)
View Details