Chromalox Datasheets for Circulation Heaters
Circulation heaters are used primarily to heat moving, flowing, or circulating fluid streams. Fluid flows through the heater, which transfers heat to the fluid stream. Any liquid or gas is generally acceptable for use with a circulation heater.
Circulation Heaters: Learn more
| Product Name | Notes |
|---|---|
| Gas- Designed to efficently heat gases, particularly at low-flow rates and relatively high temperatures. (Outlet temperatures to 600°F.) 120 and 240V,Single Phase | |
| High Temperature Gas- INCOLOY® elements and a Stainless Steel vessel enhance safe operation to nearly 1400°F outlet gas temperature in air, gas or steam superheating applications. 120, 240 and 480V,... | |
| High Temperature Gas- INCOLOY® elements and a Stainless Steel vessel enhance safe operation to nearly 1400°F outlet gas temperature in air, gas or steam superheating applications. 240 and 480V, 1... | |
| Highly Corrosive Solutions and Oils- Low watt density INCOLOY® sheath elements coupled with a passivated Stainless Steel pipe body provides long service life when heating highly corrosive solutions and sulfur... |