Chromalox Datasheets for Thermostats
Thermostats monitor air temperature and regulate an HVAC system to achieve a desired temperature set point.
Thermostats: Learn more
| Product Name | Notes |
|---|---|
| 30 Amp Solid State Relay (SSR) Output 120 to 277 Vac Operation cULus Ordinary Area and C1D2 Approval On/Off Control with 100˚ Deadband Programmable in One Degree Increments Selectable Soft-Start... | |
| B100 Direct Mount for Freeze Protection (Ambient) E100 Remote Mount for Heat Trace (Bulb & Capillary) 22 Amp Resistive Switch Single and Dual Output Models ±1% Setpoint Repeatability Fast Response... | |
| Direct Mount for Freeze Protection (Ambient) 22 Amp Resistive Switch Single and Dual Output Models ± 1% Setpoint Repeatability Fast Response for Protection of Valves and Piping NEMA 4X, 7... | |
| Line or Ambient Sensing Thermostats ElectroMechanical Control Rugged, Corrosion Resistant Construction NEMA 4X Design with Corrosion and Weather Resistant Ryton® Construction Ambient Sensing: - 120 - 480 Vac - 0... | |
| Remote Mount for Heat Trace (Bulb & Capillary) 22 Amp Resistive Switch Single and Dual Output Models ± 1% Setpoint Repeatability Fast Response for Protection of Valves and Piping NEMA... | |
| The DTS-HAZ digital thermostat kit is a microprocessor based temperature control and power connection kit used for freeze protection or process temperature maintenance of pipes or tanks protected by heat... | |
| The U-Series Connection Kits represent cutting edge design in heat tracing accessories. Each model in this series is designed to satisfy the unique demands of a particular operation. These high-quality... | |
| TPR Direct Mount for Freeze Protection (Ambient) Fixed Factory Setpoint 40˚F(4.4˚C) 22 Amp Resistive Switch Single Pole Double Throw (SPDT) Switch High Accuracy NEMA 4X & IP 65 Enclosure Third-party... | |
| Remote Mount for Heat Trace (Bulb & Capillary) 22 Amp Resistive Switch Single and Dual Output Models ± 1% Setpoint Repeatability Fast Response for Protection of Valves and Piping NEMA... |