TMW-1 -- IMMERSION HEATER - SCREW PLUG - SMALL TANK APPLICATIONS
Chromalox
Immersion Heater - Screw Plug - Small Tank Applications
TMW-1
Description
1" NPT Brass Screw Plug
Copper Sheath Element
43 - 86 W/In²
350 - 3,000 Watts
120 and 240 Volt, Single Phase
Without Terminal Cover
Thermowell
Third-party certifications: UL Recognized, CSA
Description
1" NPT Brass Screw Plug
Copper Sheath Element
43 - 86 W/In²
350 - 3,000 Watts
120 and 240 Volt, Single Phase
Without Terminal Cover
Thermowell
Third-party certifications: UL Recognized, CSA
Suppliers
Immersion Heater - Screw Plug - Small Tank Applications
TMW-1
1" NPT Brass Screw Plug
Copper Sheath Element
43 - 86 W/In²
350 - 3,000 Watts
120 and 240 Volt, Single Phase
Without Terminal Cover
Thermowell
Third-party certifications: UL Recognized, CSA
- 1" NPT Brass Screw Plug
- Copper Sheath Element
- 43 - 86 W/In²
- 350 - 3,000 Watts
- 120 and 240 Volt, Single Phase
- Without Terminal Cover
- Thermowell
- Third-party certifications: UL Recognized, CSA
Supplier's Site
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
TMW-1 |
|
Product Name
|
Immersion Heater - Screw Plug - Small Tank Applications |
|
Heater Type
|
Immersion Heater
|
|
Heating Capacity
|
0.35 to 3.00 kW (1.19 to 10.24 MBH)
|
|
Sleeve (Sheath) Material
|
Copper; Steel (optional feature)
|
|
Applications
|
Small Tank
|
Unlock Full Specs
to access all available technical data
Similar Products
Heater Type
EnclosureHeater
Maximum Air Flow
8.12 SCFM (13.8 m³/hr)
View Details
Heater Type
Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature
-49 to 158 F (-45 to 70 C)
Heating Capacity
0.25 to 0.40 kW (0.8530 to 1.36 MBH)
View Details
Heater Type
Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required
240 to 600 volts
View Details
Excelitas Technologies Corp.
AC Voltage Required
230 to 400 volts
View Details