DB -- BAND HEATERS AND NOZZLE HEATERS - 1-1/2" ONE-PIECE BAND HEATER
Chromalox
Band Heaters and Nozzle Heaters - 1-1/2" One-Piece Band Heater
DB
Description
5 - 12-1/2" Barrel Dia.
750 - 2,100 Watts
240 - 480 Volt
24 - 40 W/In²
Chrome Steel Sheath
Up to 1200°F Max. Sheath Temp.
Up to 800°F Max. Barrel Temp.
Description
5 - 12-1/2" Barrel Dia.
750 - 2,100 Watts
240 - 480 Volt
24 - 40 W/In²
Chrome Steel Sheath
Up to 1200°F Max. Sheath Temp.
Up to 800°F Max. Barrel Temp.
Datasheet
Suppliers
Band Heaters and Nozzle Heaters - 1-1/2" One-Piece Band Heater
DB
5 - 12-1/2" Barrel Dia.
750 - 2,100 Watts
240 - 480 Volt
24 - 40 W/In²
Chrome Steel Sheath
Up to 1200°F Max. Sheath Temp.
Up to 800°F Max. Barrel Temp.
- 5 - 12-1/2" Barrel Dia.
- 750 - 2,100 Watts
- 240 - 480 Volt
- 24 - 40 W/In²
- Chrome Steel Sheath
- Up to 1200°F Max. Sheath Temp.
- Up to 800°F Max. Barrel Temp.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
DB |
|
Product Name
|
Band Heaters and Nozzle Heaters - 1-1/2" One-Piece Band Heater |
|
Heater Type
|
Band Heater
|
|
Maximum Operating (Sheath) Temperature
|
1200 F (649 C)
|
|
Heating Capacity
|
0.75 to 2.10 kW (2.56 to 7.16 MBH)
|
|
Sleeve (Sheath) Material
|
Chrome Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Heater Type
Air Heater
Sleeve (Sheath) Material
Steel
View Details
Ambrell Induction Heating Solutions
Heater Type
Induction
Max Air Temperature
115 F (46.11 C)
Heating Capacity
250.00 kW (853 MBH)
View Details
Heater Type
Cable or Coil Heater
Maximum Operating (Sheath) Temperature
250 F (121 C)
Sleeve (Sheath) Material
Fluoropolymer
View Details
Heater Type
HeatTorch; Air Heater
Max Air Temperature
800 F (427 C)
Maximum Air Flow
15 SCFM (25.5 m³/hr)
View Details