RES ARRAY 4 RES 33 OHM 1206 Product overview: 742C083330JP from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-742C083330JP can be used for catalog matching and distributor lookup.
33 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
33 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
33 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 1315823-742C083330JP
Category: Resistors>Resistor Networks, Arrays
Series: 742
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 33
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Package / Case: 1206 (3216 Metric), Concave, Long Side Terminals
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Mfr: CTS Resistor Products
RES ARRAY 4 RES 33 OHM 1206
RES N/W, ISOLATED, 33R, 0.063W, 0603 ROHS COMPLIANT: YES
4 ±5% 33Ω 62.5mW ±200ppm/°C 0603x4 Resistor Networks & Arrays ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistor, Capacitor Networks | Resistors | Resistor, Capacitor Networks |
| Product Number | 50-742C083330JP | 60-742C083330JPDKR-ND | 742C083330JP | 1315823-742C083330JP | 742C083330JP | 75AJ2519 | 742C083330JP |
| Product Name | 33 OHM Resistor | Resistor Networks, Arrays | SMT Array | Resistors - Resistor Networks, Arrays | Resistor Networks, Arrays | Res N/w, Isolated, 33R, 0.063W, 0603 Rohs Compliant Cts | Resistors >> Resistor Networks & Arrays |
| Category / Application | Automotive AEC-Q200, DDR SDRAM, DRAM, MDDR | General Use | |||||
| Mounting / Packaging | 1206 (3216 Metric), Concave, Long Side Terminals | Surface Mount Technology (SMT / SMD); 1206; 1206 | Leadless Concave | Surface Mount Technology (SMT / SMD) | 0603 | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Standards and Certifications | RoHS | RoHS | RoHS | ||||
| Configuration | Chip Array | Chip Array | Chip Array | Chip Array | Single Resistor | Chip Array; Resistor, Capacitor Network |