Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RES ARRAY 8 RES 33 OHM 2506 Product overview: 742C163330JP from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-742C163330JP can be used for catalog matching and distributor lookup.
33 Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 2506, Concave, Long Side Terminals
33 Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 2506, Concave, Long Side Terminals
33 Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 2506, Concave, Long Side Terminals
Manufacturer: CTS Resistor Products
Win Source Part Number: 1007054-742C163330JP
Packaging: Reel - TR
Height - Seated (Max): 0.028" (0.70mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 33
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 62.5mW
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
RES N/W, ISOLATED, 33R, 0.063W, 0603 ROHS COMPLIANT: YES
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 742C163330JP | 50-742C163330JP | 60-742C163330JPTR-ND | 1007054-742C163330JP | 75AJ2522 |
| Product Name | SMT Array | 33 OHM Resistor | Resistor Networks, Arrays | Resistor Networks, Arrays - 742C163330JP | Res N/w, Isolated, 33R, 0.063W, 0603 Rohs Compliant Cts |
| Configuration | Chip Array | Chip Array | Chip Array | Single Resistor | |
| Mounting / Packaging | Leadless Concave | 2506, Concave, Long Side Terminals | Surface Mount Technology (SMT / SMD); 2506, Concave, Long Side Terminals | Surface Mount Technology (SMT / SMD) | 0603 |
| Resistance Range | 33 ohms | 33 ohms | 33 ohms | ||
| Category / Application | DDR SDRAM, DRAM, MDDR | General Use | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |