RES ARRAY 8 RES 10K OHM 16SOIC Product overview: 766163103GP from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-766163103GP can be used for catalog matching and distributor lookup.
Manufacturer: CTS Resistor Products
Win Source Part Number: 1010064-766163103GP
Packaging: Tube/Rail
Height - Seated (Max): 0.069" (1.75mm)
Mounting: SMD (SMT)
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 10k
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 160mW
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
"10k Ohm ±2% 160mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-SOIC (0.154"", 3.90mm Width)"
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 50-766163103GP | 1010064-766163103GP | 766-163-R10KP-ND | 766163103GP |
| Product Name | Resistor | Resistor Networks, Arrays - 766163103GP | Resistor Networks, Arrays | SMT Array |
| Mounting / Packaging | 16-SOIC (0.154", 3.90mm Width) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Standards and Certifications | RoHS | |||
| Configuration | Chip Array | Chip Array | Chip Array | |
| Resistance Range | 10000 ohms | 10000 ohms |