Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: CTS Resistor Products
Win Source Part Number: 857190-742C083472JP
Series: 742
Operating Temperature Range: -55°C ~ 125°C
Features: 4.7k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Package: 1206 (3216 Metric), Concave, Long Side Terminals
Package: Reel - TR
Mounting: Surface Mount
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Other Part Number: 742C083472JPCT, 742C083472JPTR, 742C083472JPDKR
4.7k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
4.7k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
4.7k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
4 ±5% 4.7kΩ 63mW ±200ppm/°C 0603x4 Resistor Networks & Arrays ROHS
RES ARRAY 4 RES 4.7K OHM 1206
| Richardson RFPD | Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistor, Capacitor Networks | Resistor, Capacitor Networks |
| Product Number | 742C083472JP | 857190-742C083472JP | 60-742C083472JPDKR-ND | 742C083472JP | 742C083472JP |
| Product Name | SMT Array | Resistor Networks, Arrays - 742C083472JP | Resistor Networks, Arrays | Resistors >> Resistor Networks & Arrays | Resistor Networks, Arrays |
| Configuration | Chip Array | Chip Array | Chip Array | Chip Array; Resistor, Capacitor Network | Chip Array |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); 1206; 1206 | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Features | Electrically isolated. | ||||
| Category / Application | General Use |