Ohmite Manufacturing Co. Wirewound Resistor 53J7R5E

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor - 53J7R5E - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
53J7R5E
Wirewound Resistor 53J7R5E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Through Hole Resistors - 53J7R5E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
53J7R5E-ND
Through Hole Resistors 53J7R5E-ND
3W 7.5 OHM SILICONE 5%

3W 7.5 OHM SILICONE 5%

Buy Now Datasheet
Res, Wirewound, 3W, 7.5Ohm, 5%, Axial; Resistance Ohmite - 38Y8336 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 3W, 7.5Ohm, 5%, Axial; Resistance Ohmite
38Y8336
Res, Wirewound, 3W, 7.5Ohm, 5%, Axial; Resistance Ohmite 38Y8336
RES, WIREWOUND, 3W, 7.5OHM, 5%, AXIAL; Resistance:7.5ohm; Product Range:50 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RES, WIREWOUND, 3W, 7.5OHM, 5%, AXIAL; Resistance:7.5ohm; Product Range:50 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53J7R5E 53J7R5E-ND 38Y8336
Product Name Wirewound Resistor Through Hole Resistors Res, Wirewound, 3W, 7.5Ohm, 5%, Axial; Resistance Ohmite
Technology / Construction Wirewound Wirewound Wirewound
Configuration Single Resistor Single Resistor
Category / Application General Use
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 7.5 ohms 7.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers