CTS Corporation Chip Resistor - Surface Mount 73M2AR005F

Description
5 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Film
Request a Quote Datasheet
Description
5 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 73M2AR005F-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
73M2AR005F-ND
Chip Resistor - Surface Mount 73M2AR005F-ND
5 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Film

5 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Metal Film

Buy Now Datasheet
Thick Film Resistor - 73M2AR005F - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
73M2AR005F
Thick Film Resistor 73M2AR005F
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Chip Resistor - Surface Mount - 73M2AR005F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
73M2AR005F
Chip Resistor - Surface Mount 73M2AR005F
RES 0.005 OHM 1% 2W 2512

RES 0.005 OHM 1% 2W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 73M2AR005F-ND 73M2AR005F 73M2AR005F
Product Name Chip Resistor - Surface Mount Thick Film Resistor Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalFilm Thick Film (Chip) MetalFilm
Mounting / Packaging 2512; 2512
Resistance Range 0.0050 ohms 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SR731ERTTP2R7GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details