Ohmite Manufacturing Co. Through Hole Resistors 55J10KE

Description
10 kOhms ±5% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
10 kOhms ±5% 5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 55J10KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
55J10KE-ND
Through Hole Resistors 55J10KE-ND
10 kOhms ±5% 5W Through Hole Resistor Axial Wirewound

10 kOhms ±5% 5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor - 55J10KE - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
55J10KE
Wirewound Resistor 55J10KE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Res, Wirewound, 5W, 10Kohm, 5%, Axial; Resistance Ohmite - 38Y8343 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 5W, 10Kohm, 5%, Axial; Resistance Ohmite
38Y8343
Res, Wirewound, 5W, 10Kohm, 5%, Axial; Resistance Ohmite 38Y8343
RES, WIREWOUND, 5W, 10KOHM, 5%, AXIAL; Resistance:10kohm; Product Range:50 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RES, WIREWOUND, 5W, 10KOHM, 5%, AXIAL; Resistance:10kohm; Product Range:50 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 55J10KE-ND 55J10KE 38Y8343
Product Name Through Hole Resistors Wirewound Resistor Res, Wirewound, 5W, 10Kohm, 5%, Axial; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311297 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details