Ohmite Manufacturing Co. Chassis Mount Resistors 504AS500KDG2

Description
50 Ohms ±10% 24W Ceramic Chassis Mount Resistor
Request a Quote Datasheet
Description
50 Ohms ±10% 24W Ceramic Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 504AS500KDG2-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
504AS500KDG2-ND
Chassis Mount Resistors 504AS500KDG2-ND
50 Ohms ±10% 24W Ceramic Chassis Mount Resistor

50 Ohms ±10% 24W Ceramic Chassis Mount Resistor

Buy Now Datasheet
Composition Resistor - 504AS500KDG2 - Richardson RFPD
Downers Grove, IL, United States
Composition Resistor
504AS500KDG2
Composition Resistor 504AS500KDG2
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Chassis Mount Resistors - 504AS500KDG2 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
504AS500KDG2
Chassis Mount Resistors 504AS500KDG2
24W 4000J 50 OHM 10% SLAB

24W 4000J 50 OHM 10% SLAB

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 504AS500KDG2-ND 504AS500KDG2 504AS500KDG2
Product Name Chassis Mount Resistors Composition Resistor Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Ceramic Composition Ceramic Composition
Mounting / Packaging Radial, Flat Oval Solder Lugs
Resistance Range 50 ohms 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details