Ohmite Manufacturing Co. Through Hole Resistors 43F50RE

Description
50 Ohms ±1% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
50 Ohms ±1% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 43F50RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
43F50RE-ND
Through Hole Resistors 43F50RE-ND
50 Ohms ±1% 3W Through Hole Resistor Axial Wirewound

50 Ohms ±1% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor - 43F50RE - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
43F50RE
Wirewound Resistor 43F50RE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Wirewound Resistor, 50 Ohm, 3W, 1%; Resistance Ohmite - 64K8957 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 50 Ohm, 3W, 1%; Resistance Ohmite
64K8957
Wirewound Resistor, 50 Ohm, 3W, 1%; Resistance Ohmite 64K8957
WIREWOUND RESISTOR, 50 OHM, 3W, 1%; Resistance:50ohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Ceramic; Product Diameter:5.6mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 50 OHM, 3W, 1%; Resistance:50ohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Ceramic; Product Diameter:5.6mmRoHS Compliant: Yes

Supplier's Site
Through Hole Resistors - 43F50RE - ODG (Origin Data Global)
Shenzhen, China
Through Hole Resistors
43F50RE
Through Hole Resistors 43F50RE
RES 50 OHM 1% 3W AXIAL

RES 50 OHM 1% 3W AXIAL

Supplier's Site Datasheet
Resistor;Wirewound;Res 50 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone-Ceramic - 70023338 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 50 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone-Ceramic
70023338
Resistor;Wirewound;Res 50 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone-Ceramic 70023338
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Wirewound Resistors Resistors
Product Number 43F50RE-ND 43F50RE 64K8957 43F50RE 70023338
Product Name Through Hole Resistors Wirewound Resistor Wirewound Resistor, 50 Ohm, 3W, 1%; Resistance Ohmite Through Hole Resistors Resistor;Wirewound;Res 50 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone-Ceramic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded ThroughHole; Axial Leads Axial Leads
Resistance Range 50 ohms 50 ohms 50 ohms 50 ohms 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through-Hole Resistors - 2-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 2123605 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details