Ohmite Manufacturing Co. Wirewound Resistor 40F1R0E

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor - 40F1R0E - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
40F1R0E
Wirewound Resistor 40F1R0E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Through Hole Resistors - 40F1R0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
40F1R0E-ND
Through Hole Resistors 40F1R0E-ND
1 Ohms ±1% 10W Through Hole Resistor Axial Wirewound

1 Ohms ±1% 10W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 1 Ohm, 10W, 1%; Resistance Ohmite - 64K8486 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1 Ohm, 10W, 1%; Resistance Ohmite
64K8486
Wirewound Resistor, 1 Ohm, 10W, 1%; Resistance Ohmite 64K8486
WIREWOUND RESISTOR, 1 OHM, 10W, 1%; Resistance:1ohm; Product Range:40 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound ; Product Length:48.3mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 1 OHM, 10W, 1%; Resistance:1ohm; Product Range:40 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound; Product Length:48.3mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 40F1R0E 40F1R0E-ND 64K8486
Product Name Wirewound Resistor Through Hole Resistors Wirewound Resistor, 1 Ohm, 10W, 1%; Resistance Ohmite
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 1 ohms 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient ? to 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers