Ohmite Manufacturing Co. Through Hole Resistors 41F2K2E

Description
1W 2K2 OHMS SILICONE 1%
Request a Quote Datasheet
Description
1W 2K2 OHMS SILICONE 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 41F2K2E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
41F2K2E-ND
Through Hole Resistors 41F2K2E-ND
1W 2K2 OHMS SILICONE 1%

1W 2K2 OHMS SILICONE 1%

Buy Now Datasheet
Wirewound Resistor - 41F2K2E - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
41F2K2E
Wirewound Resistor 41F2K2E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Resistor;Wirewound;Res 2.2 Kilohms;Pwr-Rtg 1 W;Tol 1%;Axial;Silicone-Ceramic - 70023287 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 2.2 Kilohms;Pwr-Rtg 1 W;Tol 1%;Axial;Silicone-Ceramic
70023287
Resistor;Wirewound;Res 2.2 Kilohms;Pwr-Rtg 1 W;Tol 1%;Axial;Silicone-Ceramic 70023287
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site
Wirewound Resistor, 2.2Kohm, 1W, 1%; Resistance Ohmite - 64K8677 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2.2Kohm, 1W, 1%; Resistance Ohmite
64K8677
Wirewound Resistor, 2.2Kohm, 1W, 1%; Resistance Ohmite 64K8677
WIREWOUND RESISTOR, 2.2KOHM, 1W, 1%; Resistance:2.2kohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 2.2KOHM, 1W, 1%; Resistance:2.2kohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 41F2K2E-ND 41F2K2E 70023287 64K8677
Product Name Through Hole Resistors Wirewound Resistor Resistor;Wirewound;Res 2.2 Kilohms;Pwr-Rtg 1 W;Tol 1%;Axial;Silicone-Ceramic Wirewound Resistor, 2.2Kohm, 1W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leads Axial Leaded
Resistance Range 2 ohms 2200 ohms 2200 ohms 2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614891-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 95.3 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details