CTS Corporation SMT Array 742C163220JP

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Array - 742C163220JP - Richardson RFPD
Downers Grove, IL, United States
SMT Array
742C163220JP
SMT Array 742C163220JP
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Resistor Networks, Arrays - 60-742C163220JPDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
60-742C163220JPDKR-ND
Resistor Networks, Arrays 60-742C163220JPDKR-ND
22 Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 2506, Concave, Long Side Terminals

22 Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 2506, Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 60-742C163220JPCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
60-742C163220JPCT-ND
Resistor Networks, Arrays 60-742C163220JPCT-ND
22 Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 2506, Concave, Long Side Terminals

22 Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 2506, Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 60-742C163220JPTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
60-742C163220JPTR-ND
Resistor Networks, Arrays 60-742C163220JPTR-ND
22 Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 2506, Concave, Long Side Terminals

22 Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 2506, Concave, Long Side Terminals

Buy Now Datasheet
Res N/w, Isolated, 22R, 0.063W, 0603 Rohs Compliant Cts - 75AJ2521 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 22R, 0.063W, 0603 Rohs Compliant Cts
75AJ2521
Res N/w, Isolated, 22R, 0.063W, 0603 Rohs Compliant Cts 75AJ2521
RES N/W, ISOLATED, 22R, 0.063W, 0603 ROHS COMPLIANT: YES

RES N/W, ISOLATED, 22R, 0.063W, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 742C163220JP 60-742C163220JPDKR-ND 75AJ2521
Product Name SMT Array Resistor Networks, Arrays Res N/w, Isolated, 22R, 0.063W, 0603 Rohs Compliant Cts
Configuration Chip Array Chip Array Single Resistor
Mounting / Packaging Leadless Concave Surface Mount Technology (SMT / SMD); 2506, Concave, Long Side Terminals 0603
Resistance Range 22 ohms 22 ohms
Category / Application General Use
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details