TE Connectivity Trimmer Potentiometers 1623909-1

Description
Body Features Product Orientation : Horizontal Configuration Features Adjustment Location : Top Adjustment Method : Screwdriver Slot Number of Turns : 25 Dimensions Passive Component Dimensions (MM) : 5 x 4.5 x 2.3 Electrical Characteristics Passive Component Tolerance (PCT) : 25 Power Rating (WATT) : .1 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 1K Product Type Features Element Type : Cermet Rotary Turn Type : Continuous Sealing Requirement : Sealed Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Temperature Coefficient (PPMC) : ±250
Request a Quote Datasheet
Description
Body Features Product Orientation : Horizontal Configuration Features Adjustment Location : Top Adjustment Method : Screwdriver Slot Number of Turns : 25 Dimensions Passive Component Dimensions (MM) : 5 x 4.5 x 2.3 Electrical Characteristics Passive Component Tolerance (PCT) : 25 Power Rating (WATT) : .1 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 1K Product Type Features Element Type : Cermet Rotary Turn Type : Continuous Sealing Requirement : Sealed Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Temperature Coefficient (PPMC) : ±250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 1623909-1 - TE Connectivity
Berwyn, PA, United States
Trimmer Potentiometers
1623909-1
Trimmer Potentiometers 1623909-1
Body Features Product Orientation : Horizontal Configuration Features Adjustment Location : Top Adjustment Method : Screwdriver Slot Number of Turns : 25 Dimensions Passive Component Dimensions (MM) : 5 x 4.5 x 2.3 Electrical Characteristics Passive Component Tolerance (PCT) : 25 Power Rating (WATT) : .1 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 1K Product Type Features Element Type : Cermet Rotary Turn Type : Continuous Sealing Requirement : Sealed Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Temperature Coefficient (PPMC) : ±250

Body Features


  • Product Orientation : Horizontal

Configuration Features


  • Adjustment Location : Top
  • Adjustment Method : Screwdriver Slot
  • Number of Turns : 25

Dimensions


  • Passive Component Dimensions (MM) : 5 x 4.5 x 2.3

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 25
  • Power Rating (WATT) : .1
  • Resistance Class : 1kΩ - 1MΩ
  • Resistance Value (OHM) : 1K

Product Type Features


  • Element Type : Cermet
  • Rotary Turn Type : Continuous
  • Sealing Requirement : Sealed

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • Temperature Coefficient (PPMC) : ±250
Buy Now
Thick Film Resistor - 1623909-1 - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
1623909-1
Thick Film Resistor 1623909-1
Potentiometers and Trimmers

Potentiometers and Trimmers

Supplier's Site Datasheet
Swedesboro, NJ, United States
Resistors
1623909-1
Resistors 1623909-1
Resistors

Resistors

Buy Now

Technical Specifications

  TE Connectivity Richardson RFPD Powell Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 1623909-1 1623909-1 1623909-1
Product Name Trimmer Potentiometers Thick Film Resistor Resistors
Potentiometer Type Standard Potentiometer
Configuration Slide Single Resistor
Resistance Range 1000 ohms 1000 ohms
Tolerance 25 +/- % 25 +/- %
Standards and Certifications RoHS; EU ELV Compliant with Exemptions
Unlock Full Specs
to access all available technical data