Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RES ARRAY 8 RES 10K OHM 2506 Product overview: 742C163103JP from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-742C163103JP can be used for catalog matching and distributor lookup.
10k Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 2506, Concave, Long Side Terminals
10k Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 2506, Concave, Long Side Terminals
10k Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 2506, Concave, Long Side Terminals
Win Source Part Number: 973943-742C163103JP
Category: Resistors>Resistor Networks, Arrays
Series: 742
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 10k
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 62.5mW
Package / Case: 2506, Concave, Long Side Terminals
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.252" L x 0.063" W (6.40mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Mfr: CTS Resistor Products
Other Names: 742C163103JPDKR,Q395
RES N/W, ISOLATED, 10K, 0.063W, 0603 ROHS COMPLIANT: YES
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 742C163103JP | 50-742C163103JP | 60-742C163103JPTR-ND | 973943-742C163103JP | 75AJ2520 |
| Product Name | SMT Array | Resistor | Resistor Networks, Arrays | Resistors - Resistor Networks, Arrays | Res N/w, Isolated, 10K, 0.063W, 0603 Rohs Compliant Cts |
| Configuration | Chip Array | Chip Array | Chip Array | Single Resistor | |
| Mounting / Packaging | Leadless Concave | 2506, Concave, Long Side Terminals | Surface Mount Technology (SMT / SMD); 2506, Concave, Long Side Terminals | Surface Mount Technology (SMT / SMD) | 0603 |
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | ||
| Category / Application | DDR SDRAM, DRAM, MDDR | General Use | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |