18 Ohms ±5% 5W Through Hole Resistor Axial Wirewound
Ohmite Manufacturing's family of High Energy Wirewound Resistors employ special winding techniques to maximize the effective joule rating of each resistor. Most wirewound resistors are wound with the objective of meeting the stated power (wattage) rating
RESISTOR, WIREWOUND, 18 OHM, 5W, 5%; Resistance:18ohm; Product Range:30 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:460V; Resistor Technology:Wirewound
| DigiKey | Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 35J18RE-ND | 35J18RE | 64K8467 |
| Product Name | Through Hole Resistors | Wirewound Resistor | Resistor, Wirewound, 18 Ohm, 5W, 5%; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | Axial Leaded |
| Resistance Range | 18 ohms | 18 ohms | 18 ohms |