Win Source Part Number: 1036114-252AS200KDS
Category: Resistors>Through Hole Resistors
Series: 200
Features: Moisture Resistant, Non-Inductive, Pulse Withstanding
Package: Box
Standard Package: 10
Tolerance: ±10%
Temperature Coefficient: 0/ -800ppm/°C
Power (Watts): 6W
Composition: Ceramic
Number of Terminations: 2
Resistance: 20 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 230°C
Dimension: 0.437" Dia x 2.126" L (11.10mm x 54.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Ohmite
20 Ohms ±10% 6W Through Hole Resistor Axial Moisture Resistant, Non-Inductive, Pulse Withstanding Ceramic
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Win Source Electronics | DigiKey | Richardson RFPD | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1036114-252AS200KDS | 252AS200KDS-ND | 252AS200KDS |
| Product Name | Resistors - Through Hole Resistors | Through Hole Resistors | Composition Resistor |
| Technology / Construction | Ceramic Composition | Ceramic Composition | |
| Resistance Range | 20 ohms | 20 ohms | |
| Tolerance | 10 +/- % | 10 +/- % | |
| Temperature Coefficient | 0.0 to -800 ±ppm/°C | -800 ±ppm/°C | |
| Power Rating | 6 watts | 6 watts |