Ohmite Manufacturing Co. Wirewound Resistor 43FR15E

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor - 43FR15E - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
43FR15E
Wirewound Resistor 43FR15E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Through Hole Resistors - 43FR15E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
43FR15E-ND
Through Hole Resistors 43FR15E-ND
150 mOhms ±1% 3W Through Hole Resistor Axial Wirewound

150 mOhms ±1% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Resistor Wirewound, 0.15 Ohm, 3W, 1%; Resistance Ohmite - 64K8896 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 0.15 Ohm, 3W, 1%; Resistance Ohmite
64K8896
Resistor Wirewound, 0.15 Ohm, 3W, 1%; Resistance Ohmite 64K8896
RESISTOR WIREWOUND, 0.15 OHM, 3W, 1%; Resistance:0.15ohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

RESISTOR WIREWOUND, 0.15 OHM, 3W, 1%; Resistance:0.15ohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 43FR15E 43FR15E-ND 64K8896
Product Name Wirewound Resistor Through Hole Resistors Resistor Wirewound, 0.15 Ohm, 3W, 1%; Resistance Ohmite
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Configuration Single Resistor Single Resistor
Category / Application General Use
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details