Ohmite Manufacturing Co. Through Hole Resistors 254AS201KDS

Description
200 Ohms ±10% 11W Through Hole Resistor Axial Moisture Resistant, Non-Inductive, Pulse Withstanding Ceramic
Request a Quote Datasheet
Description
200 Ohms ±10% 11W Through Hole Resistor Axial Moisture Resistant, Non-Inductive, Pulse Withstanding Ceramic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 254AS201KDS-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
254AS201KDS-ND
Through Hole Resistors 254AS201KDS-ND
200 Ohms ±10% 11W Through Hole Resistor Axial Moisture Resistant, Non-Inductive, Pulse Withstanding Ceramic

200 Ohms ±10% 11W Through Hole Resistor Axial Moisture Resistant, Non-Inductive, Pulse Withstanding Ceramic

Buy Now Datasheet
Composition Resistor - 254AS201KDS - Richardson RFPD
Downers Grove, IL, United States
Composition Resistor
254AS201KDS
Composition Resistor 254AS201KDS
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD
Product Category Resistors Resistors
Product Number 254AS201KDS-ND 254AS201KDS
Product Name Through Hole Resistors Composition Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Ceramic Composition
Mounting / Packaging Axial Leads; Axial
Resistance Range 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details