Ohmite Manufacturing Co. Wirewound Resistor 55J10RE

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor - 55J10RE - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
55J10RE
Wirewound Resistor 55J10RE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Through Hole Resistors - 55J10RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
55J10RE-ND
Through Hole Resistors 55J10RE-ND
10 Ohms ±5% 5W Through Hole Resistor Axial Wirewound

10 Ohms ±5% 5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Res, Wirewound, 5W, 10 Ohm, 5%, Axial; Resistance Ohmite - 38Y8344 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 5W, 10 Ohm, 5%, Axial; Resistance Ohmite
38Y8344
Res, Wirewound, 5W, 10 Ohm, 5%, Axial; Resistance Ohmite 38Y8344
RES, WIREWOUND, 5W, 10 OHM, 5%, AXIAL; Resistance:10ohm; Product Range:50 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RES, WIREWOUND, 5W, 10 OHM, 5%, AXIAL; Resistance:10ohm; Product Range:50 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 55J10RE 55J10RE-ND 38Y8344
Product Name Wirewound Resistor Through Hole Resistors Res, Wirewound, 5W, 10 Ohm, 5%, Axial; Resistance Ohmite
Technology / Construction Wirewound Wirewound Wirewound
Configuration Single Resistor Single Resistor
Category / Application General Use
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details