Ohmite Manufacturing Co. Resistors - Chassis Mount Resistors 508AS500KDG2

Description
Win Source Part Number: 1046063-508AS500KDG2 Category: Resistors>Chassis Mount Resistors Series: 500 Features: Moisture Resistant, Non-Inductive, Pulse Withstanding Package: Box Height - Seated (Max): 1.500" (38.10mm) Standard Package: 5 Tolerance: ±10% Temperature Coefficient: 0/ -800ppm/°C Lead Style: Solder Lugs Power (Watts): 48W Mounting Feature: Brackets (not included) Composition: Ceramic Resistance: 50 Ohms Package / Case: Radial, Flat Oval Temperature Range - Operating: -55°C ~ 230°C Dimension: 8.000" L x 0.252" W (203.20mm x 6.40mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable HTSUS: 8533.29.0000 Mfr: Ohmite
Request a Quote Datasheet
Description
Win Source Part Number: 1046063-508AS500KDG2 Category: Resistors>Chassis Mount Resistors Series: 500 Features: Moisture Resistant, Non-Inductive, Pulse Withstanding Package: Box Height - Seated (Max): 1.500" (38.10mm) Standard Package: 5 Tolerance: ±10% Temperature Coefficient: 0/ -800ppm/°C Lead Style: Solder Lugs Power (Watts): 48W Mounting Feature: Brackets (not included) Composition: Ceramic Resistance: 50 Ohms Package / Case: Radial, Flat Oval Temperature Range - Operating: -55°C ~ 230°C Dimension: 8.000" L x 0.252" W (203.20mm x 6.40mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable HTSUS: 8533.29.0000 Mfr: Ohmite
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chassis Mount Resistors
1046063-508AS500KDG2
Resistors - Chassis Mount Resistors 1046063-508AS500KDG2
Win Source Part Number: 1046063-508AS500KDG2 Category: Resistors>Chassis Mount Resistors Series: 500 Features: Moisture Resistant, Non-Inductive, Pulse Withstanding Package: Box Height - Seated (Max): 1.500" (38.10mm) Standard Package: 5 Tolerance: ±10% Temperature Coefficient: 0/ -800ppm/°C Lead Style: Solder Lugs Power (Watts): 48W Mounting Feature: Brackets (not included) Composition: Ceramic Resistance: 50 Ohms Package / Case: Radial, Flat Oval Temperature Range - Operating: -55°C ~ 230°C Dimension: 8.000" L x 0.252" W (203.20mm x 6.40mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable HTSUS: 8533.29.0000 Mfr: Ohmite

Win Source Part Number: 1046063-508AS500KDG2
Category: Resistors>Chassis Mount Resistors
Series: 500
Features: Moisture Resistant, Non-Inductive, Pulse Withstanding
Package: Box
Height - Seated (Max): 1.500" (38.10mm)
Standard Package: 5
Tolerance: ±10%
Temperature Coefficient: 0/ -800ppm/°C
Lead Style: Solder Lugs
Power (Watts): 48W
Mounting Feature: Brackets (not included)
Composition: Ceramic
Resistance: 50 Ohms
Package / Case: Radial, Flat Oval
Temperature Range - Operating: -55°C ~ 230°C
Dimension: 8.000" L x 0.252" W (203.20mm x 6.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
HTSUS: 8533.29.0000
Mfr: Ohmite

Buy Now Datasheet
Composition Resistor - 508AS500KDG2 - Richardson RFPD
Downers Grove, IL, United States
Composition Resistor
508AS500KDG2
Composition Resistor 508AS500KDG2
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Chassis Mount Resistors - 508AS500KDG2 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
508AS500KDG2
Chassis Mount Resistors 508AS500KDG2
48W 8900J 50 OHM 10% SLAB

48W 8900J 50 OHM 10% SLAB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Richardson RFPD Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1046063-508AS500KDG2 508AS500KDG2 508AS500KDG2
Product Name Resistors - Chassis Mount Resistors Composition Resistor Chassis Mount Resistors
Technology / Construction Ceramic Composition Ceramic Composition
Mounting / Packaging Tab Terminals Solder Lugs
Resistance Range 50 ohms 50 ohms
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers