10W SIL 5% HIGH EN 50 OHM
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Through Hole Wirewound Resistor, 30 Series, 50 ohm, 10 W, - 5%, 1 kV, Axial Leaded RoHS Compliant: Yes
| DigiKey | Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 30J50RE-ND | 30J50RE | 43Y4553 |
| Product Name | Through Hole Resistors | Wirewound Resistor | Through Hole Wirewound Resistor, 30 Series, 50 Ohm, 10 W, 5%, 1 Kv, Axial Leaded Rohs Compliant Ohmite |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use; High Voltage Resistor | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole; Axial Leads | |
| Resistance Range | 50 ohms |