CTS Corporation Resistor Networks, Arrays 742C163224JP

Description
220k Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 2506, Concave, Long Side Terminals
Request a Quote Datasheet
Description
220k Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 2506, Concave, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 60-742C163224JPTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
60-742C163224JPTR-ND
Resistor Networks, Arrays 60-742C163224JPTR-ND
220k Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 2506, Concave, Long Side Terminals

220k Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 2506, Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 60-742C163224JPDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
60-742C163224JPDKR-ND
Resistor Networks, Arrays 60-742C163224JPDKR-ND
220k Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 2506, Concave, Long Side Terminals

220k Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 2506, Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 60-742C163224JPCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
60-742C163224JPCT-ND
Resistor Networks, Arrays 60-742C163224JPCT-ND
220k Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 2506, Concave, Long Side Terminals

220k Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 2506, Concave, Long Side Terminals

Buy Now Datasheet
SMT Array - 742C163224JP - Richardson RFPD
Downers Grove, IL, United States
SMT Array
742C163224JP
SMT Array 742C163224JP
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1182766-742C163224JP
Resistors - Resistor Networks, Arrays 1182766-742C163224JP
Win Source Part Number: 1182766-742C163224JP Category: Resistors>Resistor Networks, Arrays Series: 742 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 220k Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 62.5mW Package / Case: 2506, Concave, Long Side Terminals Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.252" L x 0.063" W (6.40mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: CTS Resistor Products Other Names: 742C163224JPDKR,742C 163224JPTR,742C16322 4JPCT

Win Source Part Number: 1182766-742C163224JP
Category: Resistors>Resistor Networks, Arrays
Series: 742
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 220k
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 62.5mW
Package / Case: 2506, Concave, Long Side Terminals
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.252" L x 0.063" W (6.40mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Mfr: CTS Resistor Products
Other Names: 742C163224JPDKR,742C163224JPTR,742C163224JPCT

Buy Now Datasheet
RES ARRAY 8 RES 220K OHM 2506 Product overview: 742C163224JP from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-742C163224JP can be used for catalog matching and distributor lookup.

RES ARRAY 8 RES 220K OHM 2506 Product overview: 742C163224JP from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-742C163224JP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors Resistors
Product Number 60-742C163224JPTR-ND 742C163224JP 1182766-742C163224JP 50-742C163224JP
Product Name Resistor Networks, Arrays SMT Array Resistors - Resistor Networks, Arrays Resistor
Configuration Chip Array Chip Array Chip Array
Category / Application General Use DDR SDRAM, DRAM, MDDR
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2506, Concave, Long Side Terminals Surface Mount Technology (SMT / SMD) 2506, Concave, Long Side Terminals
Resistance Range 220000 ohms 220000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1614965-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details