Ohmite Manufacturing Co. Wirewound Resistor 55J5K0E

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor - 55J5K0E - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
55J5K0E
Wirewound Resistor 55J5K0E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Through Hole Resistors - 55J5K0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
55J5K0E-ND
Through Hole Resistors 55J5K0E-ND
5W 5K OHM SILICONE 5%

5W 5K OHM SILICONE 5%

Buy Now Datasheet
Res, Wirewound, 5W, 5Kohm, 5%, Axial; Resistance Ohmite - 38Y8350 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 5W, 5Kohm, 5%, Axial; Resistance Ohmite
38Y8350
Res, Wirewound, 5W, 5Kohm, 5%, Axial; Resistance Ohmite 38Y8350
RES, WIREWOUND, 5W, 5KOHM, 5%, AXIAL; Resistance:5kohm; Product Range:50 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RES, WIREWOUND, 5W, 5KOHM, 5%, AXIAL; Resistance:5kohm; Product Range:50 Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 55J5K0E 55J5K0E-ND 38Y8350
Product Name Wirewound Resistor Through Hole Resistors Res, Wirewound, 5W, 5Kohm, 5%, Axial; Resistance Ohmite
Technology / Construction Wirewound Wirewound Wirewound
Configuration Single Resistor Single Resistor
Category / Application General Use
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details