Ohmite Manufacturing Co. Wirewound Resistor 53J2K0E

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor - 53J2K0E - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
53J2K0E
Wirewound Resistor 53J2K0E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Through Hole Resistors - 53J2K0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
53J2K0E-ND
Through Hole Resistors 53J2K0E-ND
3W 2K OHM SILICONE 5%

3W 2K OHM SILICONE 5%

Buy Now Datasheet
Res, Wirewound, 3W, 2Kohm, 5%, Axial; Resistance Ohmite - 38Y8329 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 3W, 2Kohm, 5%, Axial; Resistance Ohmite
38Y8329
Res, Wirewound, 3W, 2Kohm, 5%, Axial; Resistance Ohmite 38Y8329
RES, WIREWOUND, 3W, 2KOHM, 5%, AXIAL; Resistance:2kohm; Product Range:50 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RES, WIREWOUND, 3W, 2KOHM, 5%, AXIAL; Resistance:2kohm; Product Range:50 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53J2K0E 53J2K0E-ND 38Y8329
Product Name Wirewound Resistor Through Hole Resistors Res, Wirewound, 3W, 2Kohm, 5%, Axial; Resistance Ohmite
Technology / Construction Wirewound Wirewound Wirewound
Configuration Single Resistor Single Resistor
Category / Application General Use
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - C3AR68FT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details